ifm efector inc. Proximity Sensors - Industrial NF500A

Description
INDUCTIVE SENSOR, M12,RANGE 7 MM
Request a Quote Datasheet
Description
INDUCTIVE SENSOR, M12,RANGE 7 MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-NF500A-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-NF500A-ND
Proximity Sensors - Industrial 2330-NF500A-ND
INDUCTIVE SENSOR, M12,RANGE 7 MM

INDUCTIVE SENSOR, M12,RANGE 7 MM

Buy Now Datasheet
Proximity Sensors - 163144 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
163144
Proximity Sensors 163144
ifm electronic NF500A

ifm electronic NF500A

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 2330-NF500A-ND 163144
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Operating Temperature -4 to 158 F (-20 to 70 C)
Switch Type Normally Closed
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000001434-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Proximity Sensors - Industrial - 2330-IEP200-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C)
Switch Type Normally Open; Normally Closed
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details