ifm efector inc. Datasheets for Dry Material (Powders) Level Sensors
Dry material (powders) level sensors are used to measure levels of solid, dry materials in either continuous or point values represented with various output options.
Dry Material (Powders) Level Sensors: Learn more
| Product Name | Notes |
|---|---|
| Continuous level measurement behind non-metallic and non-conductive surfaces Non-contact detection so no influence caused by medium Three separate point level sensors in one unit Deposits can be detected and signaled... | |
| For the reliable level control in tanks and containers Hygienic design for the requirements of the food and beverage industry Use in liquid and viscous media and bulk materials Differentiation... | |
| For the reliable level control in tanks and containers Hygienic design for the requirements of the food and pharmaceutical industries Use in liquid and viscous media and bulk materials Reliable... | |
| For the reliable level control in tanks and containers Two programmable switching outputs, one of them with IO-Link communication interface Preset to oil and oil-based media Simple process connection via... | |
| For the reliable level control in tanks and containers Two programmable switching outputs, one of them with IO-Link communication interface Preset to water and hydrous media Simple process connection via... | |
| For the reliable level control in tanks and containers Wide operating temperature range Use in liquid and viscous media and bulk materials Differentiation of media by parameterization of the switching... |