ifm efector inc. Proximity Switch ITB3001-BPKG/AS-514-TPS

Description
INDUCTIVE PROXIMITY SWITCH, 6.5MM DIA., L=49MM, STAINLESS STEEL, SN 1MM F, N/O, DC PNP, M8 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTIVE PROXIMITY SWITCH, 6.5MM DIA., L=49MM, STAINLESS STEEL, SN 1MM F, N/O, DC PNP, M8 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 104385550 - Radwell International
Willingboro, NJ, United States
Proximity Switch
104385550
Proximity Switch 104385550
INDUCTIVE PROXIMITY SWITCH, 6.5MM DIA., L=49MM, STAINLESS STEEL, SN 1MM F, N/O, DC PNP, M8 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE PROXIMITY SWITCH, 6.5MM DIA., L=49MM, STAINLESS STEEL, SN 1MM F, N/O, DC PNP, M8 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 104385550
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-optic unit - SOE4-FO-L-HF2-1P-K - Festo Corporation
Specs
Sensor Technology Photoelectric Sensors
Switching Frequency 1.5 kHz
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
2 suppliers
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - 2009752 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Continuous-Time Bipolar Switch - A1203EUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers