ifm efector inc. Datasheets for Ultrasonic Proximity Sensors
Ultrasonic proximity sensors use reflected or transmitted ultrasonic waves to detect the presence or absence of a target component.
Ultrasonic Proximity Sensors: Learn more
| Product Name | Notes |
|---|---|
| From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price. | |
| Clearly visible indication of the switching status Robust housing for use in harsh industrial environments Ready for operation immediately thanks to fixed setting Extensive range of mounting components From May... | |
| Color-independent distance measurement even of very flat or reflective objects Compact light spot for precise detection even at longer distances Extremely reliable background suppression Installation within seconds, space-saving design Easy... | |
| Compact housing for use where space is restricted Intuitive setting of the sensitivity via potentiometer Clearly visible indication of the switching status Large operating voltage range From May 1st 2025,... | |
| Compact housing for use where space is restricted Programmable light-on/dark-on mode Intuitive setting of the sensitivity via potentiometer For use at short range LED display for switching status and operation... | |
| Compact housing for use where space is restricted Robust metal housing for use in harsh industrial environments Programmable light-on/dark-on mode LED display to check operation, switching status and function From... | |
| Compact housing for use where space is restricted Robust metal housing for use in harsh industrial environments Programmable light-on/dark-on mode LED display to check operation, switching status and function With... | |
| Compact housing for use where space is restricted Robust stainless steel housing for use in harsh industrial environments Programmable light-on/dark-on mode LED display to check operation, switching status and function... | |
| Compact light spot for precise detection even at longer distances Extremely reliable background suppression Installation within seconds, space-saving design Learn more View other products in this family of sensors From... | |
| Compact light spot for precise detection even at longer distances Extremely reliable background suppression Installation within seconds, space-saving design User-friendly communication and parameterization via IO-Link Learn more View other products... | |
| For applications in hazardous areas Robust housing with stainless steel protective bracket Precise background suppression Sensitivity adjustable via teach buttons Programmable light-on/dark-on mode From May 1st 2025, products produced in... | |
| For applications in high-temperature areas Aluminium sheathing for use up to 290 °C For installation with limited mounting space Angled type for use where space is restricted Small bending radius... | |
| For applications in high-temperature areas Aluminium sheathing for use up to 290 °C For installation with limited mounting space Resistant to various aggressive chemicals Small bending radius From May 1st... | |
| For applications in high-temperature areas Aluminium sheathing for use up to 290 °C For use at short range Reliable detection of tiny objects Small bending radius From May 1st 2025,... | |
| For applications in high-temperature areas Aluminium sheathing for use up to 290 °C For use at short range Resistant to various aggressive chemicals Small bending radius From May 1st 2025,... | |
| For applications in high-temperature areas Aluminium sheathing for use up to 290 °C Long range Angled type for use where space is restricted Small bending radius From May 1st 2025,... | |
| For applications in high-temperature areas Aluminium sheathing for use up to 290 °C Long range Resistant to various aggressive chemicals Small bending radius From May 1st 2025, products produced in... | |
| For applications in high-temperature areas Metal silicone sheathing for use up to 150 °C For installation with limited mounting space Resistant to various aggressive chemicals Angled type for use where... | |
| For applications in high-temperature areas Metal silicone sheathing for use up to 150 °C For installation with limited mounting space Resistant to various aggressive chemicals Small bending radius From May... | |
| For applications in high-temperature areas Stainless steel sheathing for use up to 315 °C Angled type for use where space is restricted Long range Small bending radius From May 1st... | |
| For applications in high-temperature areas Stainless steel sheathing for use up to 315 °C For installation with limited mounting space Resistant to various aggressive chemicals Small bending radius From May... | |
| For installation with limited mounting space Operation as diffuse reflection sensor For cutting to size Life expectancy of more than 1 million bending cycles From May 1st 2025, products produced... | |
| For installation with limited mounting space Operation as diffuse reflection sensor For use at short range Angled type for use where space is restricted Small bending radius From May 1st... | |
| For installation with limited mounting space Operation as diffuse reflection sensor For use at short range For cutting to size High-flex version for extremely small bending radii From May 1st... | |
| For installation with limited mounting space Operation as diffuse reflection sensor For use at short range For cutting to size Small bending radius From May 1st 2025, products produced in... | |
| For installation with limited mounting space Operation as diffuse reflection sensor For use at short range For cutting to size Very small bending radius From May 1st 2025, products produced... | |
| For installation with limited mounting space Operation as diffuse reflection sensor For use at short range Reliable background suppression Very small bending radius From May 1st 2025, products produced in... | |
| For installation with limited mounting space Operation as diffuse reflection sensor For use at short range Resistant to various aggressive chemicals Small bending radius From May 1st 2025, products produced... | |
| For installation with limited mounting space Operation as diffuse reflection sensor For use at short range Resistant to various aggressive chemicals With direct connection to the fiber-optic amplifier From May... | |
| For installation with limited mounting space Operation as diffuse reflection sensor For use at short range Wirable sensing head for the connection of bulk fibers Quick and easy mounting of... | |
| For installation with limited mounting space Operation as diffuse reflection sensor Long range Angled type for use where space is restricted Small bending radius From May 1st 2025, products produced... | |
| For installation with limited mounting space Operation as diffuse reflection sensor Long range For cutting to size High-flex version for extremely small bending radii From May 1st 2025, products produced... | |
| For installation with limited mounting space Operation as diffuse reflection sensor Long range Resistant to various aggressive chemicals Small bending radius From May 1st 2025, products produced in EU and... | |
| For installation with limited mounting space Operation as diffuse reflection sensor Long range With cross-section converter for the reliable detection of objects with changing positions Small bending radius From May... | |
| For installation with limited mounting space Operation as diffuse reflection sensor Robust design for use in harsh industrial environments Resistant to various aggressive chemicals Small bending radius From May 1st... | |
| For installation with limited mounting space Operation as diffuse reflection sensor With 90° deflection of the light beam for use where space is limited For cutting to size Small bending... | |
| For installation with limited mounting space Operation as diffuse reflection sensor With bendable sensing head for use where space is limited For cutting to size Small bending radius From May... | |
| For use at short range Compact housing for use where space is restricted Intuitive setting of the sensitivity via potentiometer Clearly visible indication of the switching status Large operating voltage... | |
| For use in machine tools and metalworking Resistant to oils and coolants Long sensing range minimizes physical damage Excellent price/performance ratio Very high switching frequency From May 1st 2025, products... | |
| High ingress protection for use in the food industry Resistant to high-pressure cleaning with aggressive cleaning agents Long sensing range minimizes physical damage Excellent price/performance ratio Robust stainless steel housing... | |
| Intuitive sensitivity adjustment with pushbutton LED display to check switching status and function With combined AC/DC output stage Robust housing for use in harsh industrial environments From May 1st 2025,... | |
| Intuitive setting of the sensitivity via potentiometer With function check output to signal soiling or maladjustment Robust metal housing for use in harsh industrial environments Programmable light-on/dark-on mode LED display... | |
| Intuitive setting of the sensitivity via potentiometer With function check output to signal soiling or maladjustment Robust metal housing for use in harsh industrial environments Programmable light-on/dark-on mode With very... | |
| Operation as diffuse reflection sensor For cutting to size Small bending radius Easy mounting and safe fixing From May 1st 2025, products produced in EU and Singapore have an import... | |
| Output function normally open / normally closed programmable Clearly visible LED for indicating switching status and echo Non-contact detection independent of color, transparency or surface characteristics of the object Particularly... | |
| Particularly compact housing for use in robotics, assembly and handling technology Precise background suppression Intuitive setting of sensitivity and output function LED display to check operation, switching status and function... | |
| Particularly compact housing for use in robotics, assembly and handling technology Precise background suppression Visible red light for simple alignment Intuitive setting of sensitivity and output function Easy mounting by... | |
| Particularly compact housing for use in robotics, assembly and handling technology Very long range LED display to check operation, switching status and function Intuitive setting of sensitivity and output function... | |
| Particularly compact housing for use in robotics, assembly and handling technology Very long range Visible red light for simple alignment Intuitive setting of sensitivity and output function Easy mounting by... | |
| Particularly compact housing for use where space is restricted Intuitive potentiometer setting of the range User-friendly selection of light-on or dark-on via rotary switch Excellent price/performance ratio From May 1st... | |
| Particularly compact housing for use where space is restricted Intuitive potentiometer setting of the range User-friendly selection of light-on or dark-on via rotary switch Excellent price/performance ratio Learn more View... | |
| Particularly compact housing for use where space is restricted Intuitive setting of the sensitivity via potentiometer Precise background suppression sensing on highly reflective background Excellent price/performance ratio User-friendly communication and... | |
| Particularly compact housing for use where space is restricted Intuitive setting of the sensitivity via potentiometer User-friendly selection of light-on or dark-on via rotary switch Precise background suppression sensing on... | |
| Particularly compact housing for use where space is restricted Precise background suppression Visible red light for simple alignment Intuitive setting of sensitivity and output function Fast mounting by means of... | |
| Particularly compact housing for use where space is restricted Precise background suppression Visible red light for simple alignment Ready for operation immediately thanks to fixed setting Fast mounting by means... | |
| Particularly compact housing for use where space is restricted Ready for operation immediately thanks to fixed setting For applications in robotics, assembly and handling technology Precise background suppression sensing on... | |
| Particularly compact housing for use where space is restricted Very long range Visible red light for simple alignment Intuitive setting of sensitivity and output function Easy mounting by clipping onto... | |
| Particularly compact housing for use where space is restricted Very long range Visible red light for simple alignment Intuitive setting of sensitivity and output function Fast mounting by means of... | |
| Particularly flat rectangular design For installation with limited mounting space For cutting to size Operation as diffuse reflection sensor From May 1st 2025, products produced in EU and Singapore have... | |
| Particularly small housing for use where space is restricted For the reliable position detection in feeding and handling technology Precise detection of very small, very flat or highly reflective components... | |
| Particularly small housing for use where space is restricted For the reliable position detection in feeding and handling technology Small light spot and narrow light cone for detecting of small... | |
| Particularly space-saving design for use where space is restricted Output function normally open / normally closed programmable Non-contact detection independent of color, transparency or surface characteristics of the object Clearly... | |
| Particularly space-saving design for use where space is restricted Output function normally open / normally closed programmable Non-contact detection independent of color, transparency or surface characteristics of the object Easy... | |
| Particularly space-saving design for use where space is restricted Precise linear current output Non-contact detection independent of color, transparency or surface characteristics of the object Clearly visible LED for indicating... | |
| Particularly space-saving design for use where space is restricted Precise linear voltage output Non-contact detection independent of color, transparency or surface characteristics of the object Clearly visible LED for indicating... | |
| Particularly space-saving design with light emission on the side For use where space is restricted Ready for operation immediately thanks to fixed setting Visible red light for simple alignment Precise... | |
| Precise background suppression Excellent price/performance ratio Compact rectangular design Reliable transmission of the distance as linearized process value via IO-Link Learn more View other products in this family of sensors... | |
| Precise detection of small parts Visible red light for simple alignment Precise background suppression Sensitivity adjustable via teach buttons Programmable light-on/dark-on mode From May 1st 2025, products produced in EU... | |
| Reliable detection of tiny objects Particularly compact housing for use in robotics, assembly and handling technology Precise background suppression Visible red light for simple alignment Intuitive setting of sensitivity and... | |
| Reliable detection of tiny objects Robust stainless steel housing for use in harsh industrial environments Laser protection class 1 Visible red light for simple alignment Precise background suppression From May... | |
| Robust rectangular metal housing with M18 thread on the side Particularly space-saving design for use where space is restricted Non-contact detection independent of color, transparency or surface characteristics of the... | |
| Robust rectangular metal housing with M18 thread on the side Particularly space-saving design for use where space is restricted Precise background suppression Programmable light-on/dark-on mode Intuitive sensitivity adjustment with pushbutton... | |
| Robust rectangular metal housing with M18 thread on the side Particularly space-saving design for use where space is restricted Precise background suppression Ready for operation immediately thanks to fixed setting... | |
| Robust rectangular metal housing with M18 thread on the side Particularly space-saving design for use where space is restricted With programmable switching output and scalable analog output Non-contact detection independent... | |
| Robust rectangular stainless steel housing with M18 thread on the side Resistant to high-pressure cleaning with aggressive cleaning agents High protection rating for the food and beverage industry Ready for... | |
| Robust stainless steel housing for use in harsh industrial environments Precise background suppression Intuitive sensitivity adjustment with pushbutton Extensive range of mounting components Learn more View other products in this... | |
| Robust stainless steel housing for use in harsh industrial environments Precise background suppression Intuitive sensitivity adjustment with pushbutton Programmable light-on/dark-on mode LED display to check operation, switching status and function... | |
| Robust stainless steel housing for use in harsh industrial environments Precise background suppression Intuitive sensitivity adjustment with pushbutton Programmable light-on/dark-on mode Wide range of fixing components for quick and easy... | |
| Robust stainless steel housing for use in harsh industrial environments Precise background suppression Intuitive setting of the sensitivity via potentiometer Wide range of fixing components for quick and easy mounting... | |
| Robust stainless steel housing for use in harsh industrial environments Precise background suppression Wide range of fixing components for quick and easy mounting Excellent price/performance ratio Learn more View other... | |
| Robust stainless steel housing for use in harsh industrial environments Very long range Intuitive sensitivity adjustment with pushbutton Wide range of fixing components for quick and easy mounting Excellent price/performance... | |
| Robust stainless steel housing for use in harsh industrial environments Very long range Intuitive setting of the sensitivity via potentiometer Wide range of fixing components for quick and easy mounting... | |
| Robust stainless steel housing for use in metalworking and in the automotive industry Resistant to oils and coolants High protection rating for the requirements of harsh industrial environments Intuitive setting... | |
| Robust stainless steel housing for use in metalworking and in the automotive industry Resistant to oils and coolants High protection rating for the requirements of harsh industrial environments Precise background... | |
| Robust stainless steel housing for use in the food industry Resistant to high-pressure cleaning with aggressive cleaning agents High protection rating for the requirements of harsh industrial environments Intuitive setting... | |
| Robust stainless steel housing for use in the food industry Resistant to high-pressure cleaning with aggressive cleaning agents High protection rating for the requirements of harsh industrial environments Precise background... | |
| Robust stainless steel housing for use in the food industry Resistant to high-pressure cleaning with aggressive cleaning agents High protection rating for the requirements of harsh industrial environments Ready for... | |
| Very large detection range Intuitive setting of the detection range via pushbutton or IO-Link Clearly visible LED for indicating switching status and echo Output function normally open / normally closed... | |
| Very large detection range Intuitive setting of the detection range via pushbutton or IO-Link Clearly visible LED for indicating switching status and echo With programmable switching output and analog output... | |
| Very large detection range Intuitive setting of the detection range via pushbutton or IO-Link Clearly visible LED for indicating switching status and echo With programmable switching output and scalable analog... | |
| Very large detection range Intuitive setting of the detection range via pushbutton or IO-Link Clearly visible LED for indicating switching status and echo With two programmable switching outputs Non-contact detection... | |
| Very large detection range Intuitive setting of the detection range via pushbutton Clearly visible LED for indicating switching status and echo Output function normally open / normally closed programmable Non-contact... | |
| Very large detection range Intuitive setting of the detection range via pushbutton Clearly visible LED for indicating switching status and echo With programmable switching output and scalable analog output Non-contact... | |
| Very long range For use in conveying and materials handling Intuitive setting of the sensitivity via potentiometer Excellent price/performance ratio Low-cost alternative to units with metal housing Learn more From... | |
| Very long range Intuitive setting of sensitivity and duration of switching delay Programmable light-on/dark-on mode With function check output to signal soiling or maladjustment LED display to check operation, switching... | |
| Very long range Intuitive setting of the sensitivity Programmable light-on/dark-on mode Robust housing for use in harsh industrial environments LED display to check operation, switching status and function From May... | |
| Very long range Precise background suppression Intuitive setting of the sensitivity via potentiometer Robust housing for use in harsh industrial environments Excellent price/performance ratio View other products in this family... | |
| Very long range Precise background suppression Sensitivity adjustable via teach buttons Robust housing for use in harsh industrial environments Programmable light-on/dark-on mode View other products in this family of sensors... | |
| Very long range Precise background suppression Sensitivity adjustable via teach buttons Robust housing for use in harsh industrial environments With green LED (readiness for operation) From May 1st 2025, products... | |
| Very long range Programmable light-on/dark-on mode via pushbutton With combined AC/DC output and relay output LED display to check operation, switching status and function Robust housing for use in harsh... | |
| Very long range Programmable light-on/dark-on mode Robust housing for use in harsh industrial environments Intuitive setting of the sensitivity via potentiometer From May 1st 2025, products produced in EU and... | |
| Very long range Programmable light-on/dark-on mode With combined AC/DC output and two-wire technology Robust housing for use in harsh industrial environments Intuitive setting of the sensitivity via potentiometer From May... | |
| Very long range Programmable light-on/dark-on mode With connector that can be rotated by 90° Intuitive setting of the sensitivity via potentiometer From May 1st 2025, products produced in EU and... | |
| Very long range With terminal chamber that can be rotated by 90° Programmable light-on/dark-on mode Large operating voltage range Fiber optic version available for higher ambient temperature From May 1st... | |
| Very long range With terminal chamber that can be rotated by 90° Programmable light-on/dark-on mode With combined AC/DC output and two-wire technology Fiber optic version available for higher ambient temperature... |