ifm efector inc. Pneumatic Cylinder Sensors MK5117

Description
ifm electronic MK5117
Request a Quote Datasheet
Description
ifm electronic MK5117
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Cylinder Sensors - 162831 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Cylinder Sensors
162831
Pneumatic Cylinder Sensors 162831
ifm electronic MK5117

ifm electronic MK5117

Supplier's Site
Proximity Sensors - Industrial - 2330-MK5117-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-MK5117-ND
Proximity Sensors - Industrial 2330-MK5117-ND
CYLINDER SENSOR;T-SLOT MOUNTING;

CYLINDER SENSOR;T-SLOT MOUNTING;

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 162831 2330-MK5117-ND
Product Name Pneumatic Cylinder Sensors Proximity Sensors - Industrial
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1180LLHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
EE-SX1350 Photomicrosensor (Transmissive) - EE-SX1350 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
3 suppliers
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Controller with Voltage Output - optoCONTROL CLS1000-AU-PP-T - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details