ifm efector inc. Datasheets for RTD Temperature Transmitters

Resistance temperature detector (RTD) temperature transmitters convert RTD resistance measurements to current signals, eliminating the problems inherent in RTD signal transmission via lead resistance.
RTD Temperature Transmitters: Learn more

Product Name Notes
Also suitable for small nominal pipe diameters and confined spaces Very short response time < 0.25 / < 1s Free 3-point factory certificate available online Precise analog output and user-friendly...
For use where space is restricted Very short response time Free 3-point calibration certificate available online Precise analog output and user-friendly communication via IO-Link From May 1st 2025, products produced...
High precision across the entire temperature measurement range AMP connector for the fast and easy connection to the on-board system Fast response dynamics and very short power-on delay time Robust...
High precision across the entire temperature measurement range DEUTSCH connector for the fast and easy connection to the on-board system Fast response dynamics and very short power-on delay time Robust...
High precision across the entire temperature measurement range Fast response dynamics and very short power-on delay time Robust stainless steel housing with high pressure resistance High protection rating for the...
High precision across the entire temperature measurement range Fast response dynamics and very short power-on delay time Robust stainless steel housing with high pressure resistance Precise analog output and user-friendly...
High precision across the entire temperature measurement range Fast response dynamics and very short power-on delay time Robust stainless steel housing with high pressure resistance Two programmable switching outputs Continuous...
High precision across the entire temperature measurement range Wide operating temperature range Fast response dynamics and very short power-on delay time Robust stainless steel housing with high pressure resistance Protection...
Hygienic and robust design Space-saving design Approved sealing system Adapters for all standard process connections View other products in this family of sensors From May 1st 2025, products produced in...
Hygienic design for the requirements of the food and beverage industry Fast response dynamics and very short power-on delay time Clearly visible numerical display High protection and pressure rating Precise...
Hygienic design for the requirements of the food and beverage industry Fast response dynamics and very short power-on delay time High precision across the entire temperature measurement range Robust stainless...
Hygienic design for the requirements of the food and beverage industry Precise scalable analog output and high precision over the whole temperature range With diagnostic output for drift and fault...
Immediate notification of deviations in accuracy Improved quality assurance in between calibration intervals Robust design for permanently precise measurements even in demanding environments Transparent sensor monitoring thanks to logging of...
Very short response time < 0.25 / < 1s Free 3-point factory certificate available online High measuring range: -50...200°C Precise analog output and user-friendly communication via IO-Link Learn more View...