ifm efector inc. Proximity Sensors - Industrial NI501A

Description
INDUCTIVE SENSOR, M30X1.5 L50 MM
Request a Quote Datasheet
Description
INDUCTIVE SENSOR, M30X1.5 L50 MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-NI501A-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-NI501A-ND
Proximity Sensors - Industrial 2330-NI501A-ND
INDUCTIVE SENSOR, M30X1.5 L50 MM

INDUCTIVE SENSOR, M30X1.5 L50 MM

Buy Now Datasheet
Proximity Sensors - 163194 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
163194
Proximity Sensors 163194
ifm electronic NI501A

ifm electronic NI501A

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 2330-NI501A-ND 163194
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Operating Temperature -4 to 158 F (-20 to 70 C)
Switch Type Normally Closed
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - Industrial - 2330-GI711S-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C)
Electrical Connection Connector
View Details
EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX4163-P1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - Industrial - 1882-6020163-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details