ifm efector inc. Proximity Sensors IW5064

Description
ifm electronic IW5064
Request a Quote Datasheet
Description
ifm electronic IW5064
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 163107 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
163107
Proximity Sensors 163107
ifm electronic IW5064

ifm electronic IW5064

Supplier's Site
Proximity Sensors - Industrial - 2330-IW5064-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IW5064-ND
Proximity Sensors - Industrial 2330-IW5064-ND
SENSOR PROX INDUCTIVE 8MM MODULE

SENSOR PROX INDUCTIVE 8MM MODULE

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 163107 2330-IW5064-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Body Shape Rectangular; Other; Rectangular
Length 2.36 inch (60 mm)
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - Industrial - 2330-IER201-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Operating Temperature 32 to 185 F (0.0 to 85 C)
Switch Type Normally Open
View Details
EE-SX384/EE-SX484 Photomicrosensor (Transmissive) - EE-SX484 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1378 inch (3.5 mm)
View Details
2 suppliers
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Proximity Sensors - 2093318 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.4724 inch (12 mm)
View Details