ifm efector inc. Datasheets for Antennas
Antennas are structures or devices used to collect or radiate electromagnetic waves.
Antennas: Learn more
| Product Name | Notes |
|---|---|
| For increasing the range of RFID antennas Quick and easy mounting and fixing From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the... | |
| For receiving and sending data via WLAN and Bluetooth with integrated amplifier Robust design for use in mobile machines Flat housing for roof mounting on vehicles and mobile machines From... | |
| For reliable identification of UHF ID tags in production Compact housing for use in the near field High selectivity of RFID UHF near field ID tags High protection rating for... | |
| For the reliable identification of ID tags on workpiece carriers and products RFID HF read/write head for long ranges Large operating temperature range and high protection rating for the requirements... | |
| For the reliable identification of ID tags on workpiece carriers and products RFID HF read/write head in flat design for applications with limited mounting space High protection rating for the... | |
| For the reliable identification of ID tags on workpiece carriers and products Robust housing for applications in mounting, feeding and handling technology High protection rating for the requirements of harsh... | |
| For the reliable identification of ID tags on workpiece carriers and products Robust stainless steel housing for applications in mounting, feeding and handling technology High protection rating for the requirements... | |
| For the reliable identification of ID tags on workpiece carriers and products Robust stainless steel housing for applications in mounting, feeding and handling technology Suitable for use with RFID antenna... | |
| For the reliable identification of UHF ID tags in production and logistics Compact housing for use in the near and far field Reading ranges up to 2 m High protection... | |
| For the reliable identification of UHF ID tags in production and logistics High protection rating for the requirements of harsh industrial environments Learn more View other products in this family... | |
| Identification of workpiece carriers in routing conveyors Non-contact reading and writing of RFID tags / transponders Compact and at a low cost: Antenna and evaluation in one housing With AS-i... | |
| Identification of workpiece carriers in routing conveyors Non-contact reading of RFID tags / transponders Compact and at a low cost: Antenna and evaluation in one housing With AS-i interface For... | |
| To increase the travel speed of RFID antennas Quick and easy mounting and fixing From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in... |