ifm efector inc. Pneumatic Cylinder Sensors MK5106

Description
ifm electronic MK5106
Request a Quote Datasheet
Description
ifm electronic MK5106
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Cylinder Sensors - 162866 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Cylinder Sensors
162866
Pneumatic Cylinder Sensors 162866
ifm electronic MK5106

ifm electronic MK5106

Supplier's Site
Proximity Sensors - Industrial - 2330-MK5106-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-MK5106-ND
Proximity Sensors - Industrial 2330-MK5106-ND
CYLINDER SENSOR GMR 2556.5MM NO

CYLINDER SENSOR GMR 2556.5MM NO

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 162866 2330-MK5106-ND
Product Name Pneumatic Cylinder Sensors Proximity Sensors - Industrial
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2093504 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
2 suppliers
EE-SX3081/EE-SX4081 Photomicrosensor (Transmissive) - EE-SX4081 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
4 suppliers
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
6.5 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3643 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.1181 inch (3 mm)
View Details