ifm efector inc. Datasheets for Proximity Sensors

Proximity sensors, all types is a general search form for all proximity sensors and presence detection product areas.
Proximity Sensors: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
Clearly visible indication of the switching status Robust housing for use in harsh industrial environments Ready for operation immediately thanks to fixed setting Extensive range of mounting components From May...
Color-independent distance measurement even of very flat or reflective objects Compact light spot for precise detection even at longer distances Extremely reliable background suppression Installation within seconds, space-saving design Easy...
Compact housing for use where space is restricted Robust metal housing for use in harsh industrial environments Long range LED display to check the operating status From May 1st 2025,...
Compact housing for use where space is restricted Robust metal housing for use in harsh industrial environments Programmable light-on/dark-on mode LED display to check operation, switching status and function From...
Compact housing for use where space is restricted Robust metal housing for use in harsh industrial environments Programmable light-on/dark-on mode LED display to check operation, switching status and function With...
Compact housing for use where space is restricted Robust metal housing for use in harsh industrial environments Programmable light-on/dark-on mode Long range LED display to check operation, switching status and...
Compact housing for use where space is restricted Robust stainless steel housing for use in harsh industrial environments Programmable light-on/dark-on mode LED display to check operation, switching status and function...
Compact light spot for precise detection even at longer distances Extremely reliable background suppression Installation within seconds, space-saving design Learn more View other products in this family of sensors From...
Compact light spot for precise detection even at longer distances Extremely reliable background suppression Installation within seconds, space-saving design User-friendly communication and parameterization via IO-Link Learn more View other products...
For applications in hazardous areas Robust housing with stainless steel protective bracket Precise background suppression Sensitivity adjustable via teach buttons Programmable light-on/dark-on mode From May 1st 2025, products produced in...
For applications in hazardous areas Robust housing with stainless steel protective bracket Very long range Clearly visible indication of the readiness for operation Extensive range of mounting components From May...
For applications in hazardous areas Robust housing with stainless steel protective bracket Very long range Sensitivity adjustable via teach buttons Programmable light-on/dark-on mode From May 1st 2025, products produced in...
Intelligent clamping system simplifies installation Fast set-up thanks to intuitive menu navigation and OLED display Automatic selection of the right operating mode Two switching outputs - for fast processes and...
Intuitive sensitivity adjustment with pushbutton LED display to check switching status and function With combined AC/DC output stage Robust housing for use in harsh industrial environments From May 1st 2025,...
Intuitive setting of the sensitivity via potentiometer With function check output to signal soiling or maladjustment Robust metal housing for use in harsh industrial environments Programmable light-on/dark-on mode LED display...
Intuitive setting of the sensitivity via potentiometer With function check output to signal soiling or maladjustment Robust metal housing for use in harsh industrial environments Programmable light-on/dark-on mode With very...
Long range Clearly visible indication of the switching status Robust housing for use in harsh industrial environments Ready for operation immediately thanks to fixed setting Extensive range of mounting components...
Long range Intuitive sensitivity adjustment with pushbutton LED display to check switching status and function With combined AC/DC output stage Robust housing for use in harsh industrial environments From May...
Particularly compact housing for use where space is restricted Intuitive potentiometer setting of the range User-friendly selection of light-on or dark-on via rotary switch Excellent price/performance ratio From May 1st...
Particularly compact housing for use where space is restricted Intuitive potentiometer setting of the range User-friendly selection of light-on or dark-on via rotary switch Excellent price/performance ratio Learn more View...
Particularly compact housing for use where space is restricted Intuitive setting of the sensitivity via potentiometer Precise background suppression sensing on highly reflective background Excellent price/performance ratio User-friendly communication and...
Particularly compact housing for use where space is restricted Intuitive setting of the sensitivity via potentiometer User-friendly selection of light-on or dark-on via rotary switch Precise background suppression sensing on...
Particularly compact housing for use where space is restricted Ready for operation immediately thanks to fixed setting For applications in robotics, assembly and handling technology Precise background suppression sensing on...
Particularly compact housing for use where space is restricted Very long range independent of the object color Excellent price/performance ratio Clearly visible LED for indicating the readiness for operation Learn...
Particularly compact housing for use where space is restricted Very long range independent of the object color Intuitive setting of the sensitivity via potentiometer User-friendly selection of light-on or dark-on...
Particularly small housing for use where space is restricted For the reliable position detection in feeding and handling technology Precise detection of very small, very flat or highly reflective components...
Particularly small housing for use where space is restricted For the reliable position detection in feeding and handling technology Small light spot and narrow light cone for detecting of small...
Particularly space-saving design with light emission on the side For use where space is restricted Ready for operation immediately thanks to fixed setting Robust housing for use in harsh industrial...
Particularly space-saving design with light emission on the side For use where space is restricted Ready for operation immediately thanks to fixed setting Visible red light for simple alignment Precise...
Particularly space-saving design with light emission on the side For use where space is restricted Ready for operation immediately thanks to fixed setting Visible red light for simple alignment Very...
Photoelectric distance detection that is independent of color and offers a long range of up to 3 m Reliable detection on dark objects thanks to robust optical properties and generous...
Precise background suppression Excellent price/performance ratio Compact rectangular design Reliable transmission of the distance as linearized process value via IO-Link Learn more View other products in this family of sensors...
Precise detection of small parts Visible red light for simple alignment Precise background suppression Sensitivity adjustable via teach buttons Programmable light-on/dark-on mode From May 1st 2025, products produced in EU...
Precise detection of small parts Visible red light for simple alignment Very long range Robust housing for use in harsh industrial environments With connector that can be rotated by 270°
Precise detection of small parts Visible red light for simple alignment Very long range Sensitivity adjustable via teach buttons Programmable light-on/dark-on mode From May 1st 2025, products produced in EU...
Recognition, sorting and checking of objects based on their color Easy adjustment of the device function via teach Reliable detection of color shades High switching frequency for fast processes Extensive...
Reliable detection of glass, film, PET bottles and transparent packaging Automatic switch point adjustment in case of soiling High switching frequency for fast processes Visible red light for simple alignment...
Reliable detection of print marks and particularly flat objects RGB light source, highest contrast color selected during teach-in Easy adjustment of the device function via teach Very high switching frequency...
Reliable detection of tiny objects Robust stainless steel housing for use in harsh industrial environments Very long range Intuitive setting of sensitivity and output function via pushbutton Excellent price/performance ratio...
Reliable optical distance measurement with background suppression Range of up to 100 m with a reflector For use on crane systems Two switching outputs, one of them programmable as analog...
Reliable optical distance measurement with background suppression Range of up to 75 m with a reflector For use on crane systems Two switching outputs, one of them programmable as analog...
Reliable optical distance measurement with background suppression Two switching outputs, one of them programmable as analog output Scalable measuring range and window function Use in applications with background suppression Excellent...
Reliable optical distance measurement with high ranges up to 6 m Two switching outputs, one of them programmable as analog output Scalable measuring range and window function Laser protection class...
Reliable optical distance measurement with long ranges up to 10 m Two switching outputs, one of them programmable as analog output Scalable measuring range and window function Use in applications...
Reliable optical distance measurement with long ranges up to 10 m Two switching outputs, one of them programmable as IO-Link and one as analog output Scalable measuring range and window...
Reliable optical level measurement with high ranges up to 9.8 m Scalable measuring range and window function Two switching outputs, one of them programmable as analog output Wide range of...
Reliable optical object detection with long ranges up to 10 m Precise background suppression Scalable measuring range and window function Use in applications with background suppression Excellent price/performance ratio User-friendly...
Robust housing for use in harsh industrial environments Programmable light-on/dark-on mode Very long range Sensitivity adjustable via teach buttons User-friendly communication and parameterization via IO-Link Learn more View other products...
Robust metal housing for use in harsh industrial environments Long range LED display to check the operating status From May 1st 2025, products produced in EU and Singapore have an...
Robust rectangular metal housing with M18 thread on the side Particularly space-saving design for use where space is restricted Precise background suppression Ready for operation immediately thanks to fixed setting...
Robust rectangular metal housing with M18 thread on the side Particularly space-saving design for use where space is restricted Very long range Ready for operation immediately thanks to fixed setting...
Robust rectangular stainless steel housing with M18 thread on the side Resistant to high-pressure cleaning with aggressive cleaning agents High protection rating for the food and beverage industry Ready for...
Robust stainless steel housing for use in harsh industrial environments Precise background suppression Intuitive sensitivity adjustment with pushbutton Programmable light-on/dark-on mode LED display to check operation, switching status and function...
Robust stainless steel housing for use in harsh industrial environments Precise background suppression Intuitive setting of the sensitivity via potentiometer Wide range of fixing components for quick and easy mounting...
Robust stainless steel housing for use in harsh industrial environments Precise background suppression Wide range of fixing components for quick and easy mounting Excellent price/performance ratio Learn more View other...
Robust stainless steel housing for use in harsh industrial environments Very long range Intuitive setting of sensitivity and output function via pushbutton Wide range of fixing components for quick and...
Robust stainless steel housing for use in harsh industrial environments Very long range Ready for operation immediately thanks to fixed setting Wide range of fixing components for quick and easy...
Robust stainless steel housing for use in metalworking and in the automotive industry Resistant to oils and coolants High protection rating for the requirements of harsh industrial environments Intuitive setting...
Robust stainless steel housing for use in metalworking and in the automotive industry Resistant to oils and coolants High protection rating for the requirements of harsh industrial environments Precise background...
Robust stainless steel housing for use in metalworking and in the automotive industry Resistant to oils and coolants High protection rating for the requirements of harsh industrial environments Very long...
Robust stainless steel housing for use in the food industry Resistant to high-pressure cleaning with aggressive cleaning agents High protection rating for the requirements of harsh industrial environments Intuitive setting...
Robust stainless steel housing for use in the food industry Resistant to high-pressure cleaning with aggressive cleaning agents High protection rating for the requirements of harsh industrial environments Precise background...
Robust stainless steel housing for use in the food industry Resistant to high-pressure cleaning with aggressive cleaning agents High protection rating for the requirements of harsh industrial environments Ready for...
Robust stainless steel housing for use in the food industry Resistant to high-pressure cleaning with aggressive cleaning agents High protection rating for the requirements of harsh industrial environments Very long...
Small compact design with standard M18 thread and PMD time-of-flight technology measurement to the nearest millimeter and monitoring of distances in the running process Color-independent range Simultaneous output of distance...
Small compact design with standard M18 thread and PMD time-of-flight technology Photoelectric distance detection that is independent of color and offers a long range of up to 4 m Reliable...
Very long range due to time-of-flight measurement Reliable background suppression and color-independent detection With display and pushbuttons for precise switch point setting Laser protection class 1 Reliable detection of glossy...
Very long range due to time-of-flight measurement Reliable background suppression and color-independent detection With display and pushbuttons for precise switch point setting Oblique angle to the object possible Reliable detection...
Very long range For use in conveying and materials handling Ready for operation immediately thanks to fixed setting Excellent price/performance ratio Low-cost alternative to units with metal housing Learn more...
Very long range Intuitive sensitivity adjustment with pushbutton LED display to check switching status and function With combined AC/DC output stage Robust housing for use in harsh industrial environments From...
Very long range Intuitive setting of sensitivity and duration of switching delay Programmable light-on/dark-on mode With function check output to signal soiling or maladjustment LED display to check operation, switching...
Very long range Intuitive setting of the sensitivity Programmable light-on/dark-on mode With function check output to signal soiling or maladjustment LED display to check operation, switching status and function From...
Very long range Large AC/DC operating voltage range Robust housing for use in harsh industrial environments LED display to check the operating status From May 1st 2025, products produced in...
Very long range Precise background suppression Intuitive setting of the sensitivity via potentiometer Robust housing for use in harsh industrial environments Excellent price/performance ratio View other products in this family...
Very long range Precise background suppression Sensitivity adjustable via teach buttons Robust housing for use in harsh industrial environments Programmable light-on/dark-on mode View other products in this family of sensors...
Very long range Precise background suppression Sensitivity adjustable via teach buttons Robust housing for use in harsh industrial environments With green LED (readiness for operation) From May 1st 2025, products...
Very long range Robust housing for use in harsh industrial environments Clearly visible indication of the readiness for operation Excellent price/performance ratio With connection cable View other products in this...
Very long range Robust housing for use in harsh industrial environments Clearly visible indication of the readiness for operation Excellent price/performance ratio With connector that can be rotated by 270°
Very long range Robust housing for use in harsh industrial environments Clearly visible indication of the switching status Excellent price/performance ratio With connector that can be rotated by 270° View...
Very long range Robust housing for use in harsh industrial environments Clearly visible indication of the switching status Excellent price/performance ratio With connector that can be rotated by 90° View...
Very long range Robust housing for use in harsh industrial environments Complementary output function NO/NC Excellent price/performance ratio With connector that can be rotated by 270° View other products in...
Very long range Robust housing for use in harsh industrial environments Emission of invisible infrared light LED display to check the operating status From May 1st 2025, products produced in...
Very long range Sensitivity adjustable via teach buttons Programmable light-on/dark-on mode Robust housing for use in harsh industrial environments With connection cable View other products in this family of sensors...
Very long range Sensitivity adjustable via teach buttons Programmable light-on/dark-on mode Robust housing for use in harsh industrial environments With connector that can be rotated by 270° View other products...
Very long range Visible red light for simple alignment Extensive range of mounting components Robust housing for use in harsh industrial environments User-friendly communication and parameterization via IO-Link Learn more...
Very long range Visible red light for simple alignment Extensive range of mounting components Robust housing for use in harsh industrial environments With connector that can be rotated by 270°
Very long range With combined AC/DC output stage Large AC/DC operating voltage range Robust housing for use in harsh industrial environments LED display to check the operating status From May...

<< Prev Next >>