ifm efector inc. Proximity Sensors IW5058

Description
ifm electronic IW5058
Request a Quote Datasheet
Description
ifm electronic IW5058
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 7396617 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
7396617
Proximity Sensors 7396617
ifm electronic IW5058

ifm electronic IW5058

Supplier's Site
Proximity Sensors - Industrial - 2330-IW5058-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IW5058-ND
Proximity Sensors - Industrial 2330-IW5058-ND
PNP BLOCK INDUCTIVE PROXIMITY SE

PNP BLOCK INDUCTIVE PROXIMITY SE

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 7396617 2330-IW5058-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Body Shape Rectangular; Other; Block
Operation Distance 0.3150 inch (8 mm)
Power Requirements DC Powered
Length 2.36 inch (60 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2066149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
M6 Proximity Sensors - IMS.PE.M6 - Intellisense Microelectronics Ltd.
Intellisense Microelectronics Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Operation Distance 19.69 inch (500 mm)
View Details
Switches (Solid State) - 620-1050-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details