ifm efector inc. Datasheets for Proximity Sensors
Proximity sensors, all types is a general search form for all proximity sensors and presence detection product areas.
Proximity Sensors: Learn more
| Product Name | Notes |
|---|---|
| From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price. | |
| For applications in high-temperature areas Aluminium sheathing for use up to 290 °C Angled type for use where space is restricted Resistant to various aggressive chemicals Small bending radius From... | |
| For applications in high-temperature areas Aluminium sheathing for use up to 290 °C For installation with limited mounting space Angled type for use where space is restricted Small bending radius... | |
| For applications in high-temperature areas Aluminium sheathing for use up to 290 °C For installation with limited mounting space Resistant to various aggressive chemicals Small bending radius From May 1st... | |
| For applications in high-temperature areas Aluminium sheathing for use up to 290 °C For use at short range Reliable detection of tiny objects Small bending radius From May 1st 2025,... | |
| For applications in high-temperature areas Aluminium sheathing for use up to 290 °C For use at short range Resistant to various aggressive chemicals Small bending radius From May 1st 2025,... | |
| For applications in high-temperature areas Aluminium sheathing for use up to 290 °C Long range Angled type for use where space is restricted Small bending radius From May 1st 2025,... | |
| For applications in high-temperature areas Aluminium sheathing for use up to 290 °C Long range Resistant to various aggressive chemicals Small bending radius From May 1st 2025, products produced in... | |
| For applications in high-temperature areas Metal silicone sheathing for use up to 150 °C For installation with limited mounting space Resistant to various aggressive chemicals Angled type for use where... | |
| For applications in high-temperature areas Metal silicone sheathing for use up to 150 °C For installation with limited mounting space Resistant to various aggressive chemicals Small bending radius From May... | |
| For applications in high-temperature areas Stainless steel sheathing for use up to 315 °C Angled type for use where space is restricted Long range Small bending radius From May 1st... | |
| For applications in high-temperature areas Stainless steel sheathing for use up to 315 °C For installation with limited mounting space Long range Small bending radius From May 1st 2025, products... | |
| For applications in high-temperature areas Stainless steel sheathing for use up to 315 °C For installation with limited mounting space Resistant to various aggressive chemicals Small bending radius From May... | |
| For installation with limited mounting space Operation as diffuse reflection sensor For cutting to size Life expectancy of more than 1 million bending cycles From May 1st 2025, products produced... | |
| For installation with limited mounting space Operation as diffuse reflection sensor For use at short range Angled type for use where space is restricted Small bending radius From May 1st... | |
| For installation with limited mounting space Operation as diffuse reflection sensor For use at short range For cutting to size High-flex version for extremely small bending radii From May 1st... | |
| For installation with limited mounting space Operation as diffuse reflection sensor For use at short range For cutting to size Small bending radius From May 1st 2025, products produced in... | |
| For installation with limited mounting space Operation as diffuse reflection sensor For use at short range For cutting to size Very small bending radius From May 1st 2025, products produced... | |
| For installation with limited mounting space Operation as diffuse reflection sensor For use at short range Reliable background suppression Very small bending radius From May 1st 2025, products produced in... | |
| For installation with limited mounting space Operation as diffuse reflection sensor For use at short range Resistant to various aggressive chemicals Small bending radius From May 1st 2025, products produced... | |
| For installation with limited mounting space Operation as diffuse reflection sensor For use at short range Resistant to various aggressive chemicals With direct connection to the fiber-optic amplifier From May... | |
| For installation with limited mounting space Operation as diffuse reflection sensor For use at short range Wirable sensing head for the connection of bulk fibers Quick and easy mounting of... | |
| For installation with limited mounting space Operation as diffuse reflection sensor Long range Angled type for use where space is restricted Small bending radius From May 1st 2025, products produced... | |
| For installation with limited mounting space Operation as diffuse reflection sensor Long range For cutting to size High-flex version for extremely small bending radii From May 1st 2025, products produced... | |
| For installation with limited mounting space Operation as diffuse reflection sensor Long range Resistant to various aggressive chemicals Small bending radius From May 1st 2025, products produced in EU and... | |
| For installation with limited mounting space Operation as diffuse reflection sensor Long range With cross-section converter for the reliable detection of objects with changing positions Small bending radius From May... | |
| For installation with limited mounting space Operation as diffuse reflection sensor Robust design for use in harsh industrial environments Resistant to various aggressive chemicals Small bending radius From May 1st... | |
| For installation with limited mounting space Operation as diffuse reflection sensor With 90° deflection of the light beam for use where space is limited For cutting to size Small bending... | |
| For installation with limited mounting space Operation as diffuse reflection sensor With bendable sensing head for use where space is limited For cutting to size Small bending radius From May... | |
| For installation with limited mounting space Operation as through-beam sensor or diffuse reflection sensor Bulk fiber available for cut-to-length applications Small bending radius From May 1st 2025, products produced in... | |
| For installation with limited mounting space Operation as through-beam sensor For cutting to size Life expectancy of more than 1 million bending cycles From May 1st 2025, products produced in... | |
| For installation with limited mounting space Operation as through-beam sensor For cutting to size Small bending radius Easy mounting and safe fixing From May 1st 2025, products produced in EU... | |
| For installation with limited mounting space Operation as through-beam sensor For use at short range For cutting to size Very small bending radius From May 1st 2025, products produced in... | |
| For installation with limited mounting space Operation as through-beam sensor Long range Angled type for use where space is restricted Small bending radius From May 1st 2025, products produced in... | |
| For installation with limited mounting space Operation as through-beam sensor Long range Angled type for use where space is restricted Very small bending radius From May 1st 2025, products produced... | |
| For installation with limited mounting space Operation as through-beam sensor Long range For cutting to size High-flex version for extremely small bending radii From May 1st 2025, products produced in... | |
| For installation with limited mounting space Operation as through-beam sensor Long range For cutting to size Small bending radius From May 1st 2025, products produced in EU and Singapore have... | |
| For installation with limited mounting space Operation as through-beam sensor Long range Resistant to various aggressive chemicals Small bending radius From May 1st 2025, products produced in EU and Singapore... | |
| For installation with limited mounting space Operation as through-beam sensor Long range Resistant to various aggressive chemicals Very small bending radius From May 1st 2025, products produced in EU and... | |
| For installation with limited mounting space Operation as through-beam sensor Long range Wirable sensing head for the connection of bulk fibers Quick and easy mounting of fibers From May 1st... | |
| For installation with limited mounting space Operation as through-beam sensor Very long range For cutting to size Small bending radius From May 1st 2025, products produced in EU and Singapore... | |
| For installation with limited mounting space Operation as through-beam sensor With 90° deflection of the light beam for use where space is limited For cutting to size Small bending radius... | |
| For installation with limited mounting space Operation as through-beam sensor With bendable sensing head for use where space is limited For cutting to size Long range From May 1st 2025,... | |
| For installation with limited mounting space Operation as through-beam sensor With cross-section converter for the reliable detection of objects with changing positions For cutting to size Small bending radius From... | |
| For operation with infrared temperature sensors For applications in high-temperature areas Stainless steel sheathing for use up to 250 °C Resistant to various aggressive chemicals Small bending radius From May... | |
| Operation as diffuse reflection sensor For cutting to size Small bending radius Easy mounting and safe fixing From May 1st 2025, products produced in EU and Singapore have an import... | |
| Particularly flat rectangular design For installation with limited mounting space For cutting to size Operation as diffuse reflection sensor From May 1st 2025, products produced in EU and Singapore have... | |
| Particularly flat rectangular design For installation with limited mounting space For cutting to size Operation as through-beam sensor From May 1st 2025, products produced in EU and Singapore have an... |
| Next >> |