ifm efector inc. Proximity Sensors - Industrial IY5046

Description
INDUCTIVE SENSOR, M5X0.5 L30MM F
Request a Quote Datasheet
Description
INDUCTIVE SENSOR, M5X0.5 L30MM F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IY5046-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IY5046-ND
Proximity Sensors - Industrial 2330-IY5046-ND
INDUCTIVE SENSOR, M5X0.5 L30MM F

INDUCTIVE SENSOR, M5X0.5 L30MM F

Buy Now Datasheet
Proximity Sensors - 184837 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
184837
Proximity Sensors 184837
ifm electronic IY5046

ifm electronic IY5046

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 2330-IY5046-ND 184837
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C)
Switch Type Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

 - Cylindrical 6.5 mm Housing Inductive Proximity Sensors - Series 620 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0787 inch (2 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX4164-P2 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers
Inductive Proximity Sensors - 5000005429-SE - TE Connectivity
Specs
Operation Distance 0.3930 inch (9.98 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details