ifm efector inc. Pneumatic Cylinder Sensors MK5301

Description
ifm electronic MK5301
Request a Quote Datasheet
Description
ifm electronic MK5301
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Cylinder Sensors - 184907 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Cylinder Sensors
184907
Pneumatic Cylinder Sensors 184907
ifm electronic MK5301

ifm electronic MK5301

Supplier's Site
Proximity Sensors - Industrial - 2330-MK5301-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-MK5301-ND
Proximity Sensors - Industrial 2330-MK5301-ND
CYLINDER SENSOR;C-SLOT MOUNTING;

CYLINDER SENSOR;C-SLOT MOUNTING;

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 184907 2330-MK5301-ND
Product Name Pneumatic Cylinder Sensors Proximity Sensors - Industrial
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000001439-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.2000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Switches (Solid State) - A3240EUA-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity Sensors - 2093267 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details