ifm efector inc. Proximity Sensors IZ5036

Description
ifm electronic IZ5036
Request a Quote
Description
ifm electronic IZ5036
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 184881 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
184881
Proximity Sensors 184881
ifm electronic IZ5036

ifm electronic IZ5036

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 184881
Product Name Proximity Sensors
Body Shape Cylindrical; Other; Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Module, Time Of Flight, 4M, 24Vdc; Sensing Range Max Omron Electronic Components - 88AH5085 - Newark, An Avnet Company
Specs
Operation Distance 157 inch (4000 mm)
Power Requirements DC Powered
View Details
Block Sensors - 9807-0900 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 1.57 inch (39.88 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Series 9000 Photoelectric Sensor - 42GRP-9003-QD4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Width 7.45 inch (189 mm)
View Details
2 suppliers