ifm efector inc. Proximity Sensors IY5048

Description
ifm electronic IY5048
Request a Quote Datasheet
Description
ifm electronic IY5048
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 8140266 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
8140266
Proximity Sensors 8140266
ifm electronic IY5048

ifm electronic IY5048

Supplier's Site
Proximity Sensors - Industrial - 2330-IY5048-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IY5048-ND
Proximity Sensors - Industrial 2330-IY5048-ND
SENSOR PROX INDUCTIVE 1.5MM CYL

SENSOR PROX INDUCTIVE 1.5MM CYL

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 8140266 2330-IY5048-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0591 inch (1.5 mm)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

AC Limit Switch Style Inductive Sensor - 802PR-LACJ2 - Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.5118 inch (13 mm)
Switch Type Normally Open; Normally Closed
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
NAMUR Inductive Proximity Sensor - S3264 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0787 inch (2 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details