ifm electronic gmbh Capacitive sensor KD3501

Description
Easy setting of the sensing range via potentiometer High noise immunity Robust housing for use in harsh industrial environments With combined AC/DC output and two-wire technology Long sensing range of 60 mm From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote
Description
Easy setting of the sensing range via potentiometer High noise immunity Robust housing for use in harsh industrial environments With combined AC/DC output and two-wire technology Long sensing range of 60 mm From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Capacitive sensor - KD3501 - ifm efector inc.
Malvern, PA, United States
Capacitive sensor
KD3501
Capacitive sensor KD3501
Easy setting of the sensing range via potentiometer High noise immunity Robust housing for use in harsh industrial environments With combined AC/DC output and two-wire technology Long sensing range of 60 mm From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Easy setting of the sensing range via potentiometer
  • High noise immunity
  • Robust housing for use in harsh industrial environments
  • With combined AC/DC output and two-wire technology
  • Long sensing range of 60 mm

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm efector inc.
Product Category Proximity Sensors
Product Number KD3501
Product Name Capacitive sensor
Sensor Technology Capacitive Proximity Sensor
Body Shape Rectangular
Operation Distance 2.36 inch (60 mm)
Switching Frequency 0.0100 kHz
Operating Temperature -13 to 176 F (-25 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Sensor (Switch) Reflective; Sensor Output Omron Electronic Components - 17M6594 - Newark, An Avnet Company
Specs
Operation Distance 0.4331 inch (11 mm)
Electrical Output Current
View Details
Proximity Switch - 123369034 - Radwell International
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Series 9000 Photoelectic Sensor - 42GRP-9070-QD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 165 inch (4200 mm)
Electrical Output Voltage
View Details