ifm efector inc. Proximity Sensors - Industrial IY5029

Description
INDUCTIVE SENSOR, 0.8 MM RANGE,
Request a Quote Datasheet
Description
INDUCTIVE SENSOR, 0.8 MM RANGE,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IY5029-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IY5029-ND
Proximity Sensors - Industrial 2330-IY5029-ND
INDUCTIVE SENSOR, 0.8 MM RANGE,

INDUCTIVE SENSOR, 0.8 MM RANGE,

Buy Now Datasheet
Proximity Sensors - 1585041 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
1585041
Proximity Sensors 1585041
ifm electronic IY5029

ifm electronic IY5029

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 2330-IY5029-ND 1585041
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C)
Switch Type Normally Open
Electrical Connection Cable Leads
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A3283ELTTR-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
EE-SX3173/4173-P Photomicrosensor (Transmissive) - EE-SX4173-P2 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Controller with Optocoupler - optoCONTROL CLS1000-OC-T - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details