ifm efector inc. Pneumatic Cylinder Sensors MK5107

Description
ifm electronic MK5107
Request a Quote Datasheet
Description
ifm electronic MK5107
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Cylinder Sensors - 163121 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Cylinder Sensors
163121
Pneumatic Cylinder Sensors 163121
ifm electronic MK5107

ifm electronic MK5107

Supplier's Site
Switches (Solid State) - 2330-MK5107-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
2330-MK5107-ND
Switches (Solid State) 2330-MK5107-ND
MAGNETIC SENSOR, NO, 10-30VDC, 0

MAGNETIC SENSOR, NO, 10-30VDC, 0

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 163121 2330-MK5107-ND
Product Name Pneumatic Cylinder Sensors Switches (Solid State)
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Photoelectric Sensors - Series 6080 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 39.37 to 1969 inch (1000 to 50000 mm)
View Details
Proximity sensor - SIED-M18NB-ZS-K-L-PA - Festo Corporation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.3150 inch (8 mm)
Repeatability 6.3 mils (160 µm)
View Details
2 suppliers
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
EE-SX1096-W11 Photomicrosensor (Transmissive) - EE-SX1096-W11 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details
2 suppliers