ifm efector inc. Proximity Sensors IZ5026

Description
ifm electronic IZ5026
Request a Quote Datasheet
Description
ifm electronic IZ5026
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 1585057 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
1585057
Proximity Sensors 1585057
ifm electronic IZ5026

ifm electronic IZ5026

Supplier's Site
Proximity Sensors - Industrial - 2330-IZ5026-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IZ5026-ND
Proximity Sensors - Industrial 2330-IZ5026-ND
SENSOR PROX INDUCTIVE 800MM CYL

SENSOR PROX INDUCTIVE 800MM CYL

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 1585057 2330-IZ5026-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0315 inch (0.8000 mm)
Power Requirements DC Powered
Length 1.18 inch (30 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - Industrial - 2330-IF5957-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C)
Switch Type Normally Closed
View Details
EE-SX1096 Photomicrosensor (Transmissive) - EE-SX1096 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details
3 suppliers
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Proximity Sensors - 2092419 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.7874 inch (20 mm)
View Details