ifm efector inc. Pneumatic Cylinder Sensors MK5311

Description
ifm electronic MK5311
Request a Quote Datasheet
Description
ifm electronic MK5311
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Cylinder Sensors - 163141 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Cylinder Sensors
163141
Pneumatic Cylinder Sensors 163141
ifm electronic MK5311

ifm electronic MK5311

Supplier's Site
Switches (Solid State) - 2330-MK5311-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
2330-MK5311-ND
Switches (Solid State) 2330-MK5311-ND
CYLINDER SENSOR,C-SLOT MOUNTING,

CYLINDER SENSOR,C-SLOT MOUNTING,

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 163141 2330-MK5311-ND
Product Name Pneumatic Cylinder Sensors Switches (Solid State)
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2093574 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
EE-SX1096 Photomicrosensor (Transmissive) - EE-SX1096 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details
3 suppliers
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3690 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 inch (10 mm)
View Details