ifm efector inc. Proximity Sensors IT5001

Description
ifm electronic IT5001
Request a Quote Datasheet
Description
ifm electronic IT5001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 184871 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
184871
Proximity Sensors 184871
ifm electronic IT5001

ifm electronic IT5001

Supplier's Site
Proximity Sensors - Industrial - 2330-IT5001-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IT5001-ND
Proximity Sensors - Industrial 2330-IT5001-ND
INDUCTIVE SENSOR, 6.5 L35MM FLUS

INDUCTIVE SENSOR, 6.5 L35MM FLUS

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 184871 2330-IT5001-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Body Shape Cylindrical; Other; Barrel
Power Requirements DC Powered
Length 1.38 inch (35 mm)
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensors - 2667783 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Rectangular
Power Requirements DC Powered
View Details
Touch Sensors - 39-W7ED-12F-ND - DigiKey
Aratas America LLC
Specs
Sensor Technology Capacitive Proximity Sensor
Operating Temperature 14 to 140 F (-10 to 60 C)
Electrical Connection Connector
View Details
2 suppliers
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
18mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details