ifm efector inc. Datasheets for Programmable Logic Controllers (PLC)
Programmable logic controllers (PLC) are the control hubs for a wide variety of automated systems and processes. They use a wide variety of inputs and outputs and provide network capability.
Programmable Logic Controllers (PLC): Learn more
| Product Name | Notes |
|---|---|
| For complex control functions in vehicles and mobile machines With many multifunctional configurable input and output channels High-performance CAN interfaces for various communication tasks Programmable to IEC 61131-3 with CODESYS... | |
| For complex control functions in vehicles and mobile machines With many multifunctional configurable input and output channels High-performance CAN interfaces for various communication tasks Protection rating for the requirements of... | |
| For simple control functions in vehicles and mobile machines With many multifunctional configurable input and output channels High-performance CAN interfaces for various communication tasks For use in driver's cabin and... | |
| Freely programmable to IEC 61131-3 with CODESYS 3.5 High-performance CAN interface for various communication tasks Multifunctional inputs and current-controlled outputs ensure maximum adaptability Can be used as a safety controller... | |
| powerful 32 bit triple core controllers with large application memory Certified as safety controller with CANopen Safety support Scalable inputs and outputs for standard and safety applications High-performance CAN and... | |
| powerful 32 bit triple core controllers with large application memory With many multifunctional configurable inputs and outputs High-performance CAN and Ethernet interfaces for various communication tasks Freely programmable to IEC... | |
| Programmable to IEC 61131-3 with CODESYS Set for familiarizing yourself with mobile controllers With I/O simulator box for easy setting of inputs and outputs Article can only be ordered once... | |
| Set for familiarizing yourself with mobile controllers and displays With powerful and easily accessible CAN and Ethernet interface With I/O simulator box for easy setting of inputs and outputs Can... | |
| With integrated fieldbus interface and PLC Reliable and fast data exchange with the sensor actuator level Color display for indicating the status of all AS-i slaves User-friendly and simple configuration,... | |
| With integrated fieldbus interface Reliable and fast data exchange with the sensor actuator level Color display for indicating the status of all AS-i slaves User-friendly and simple configuration, set-up and... |