ifm efector inc. Datasheets for Linear Position Sensors

Linear position sensors is a general search form for all linear position / displacement detection product areas.
Linear Position Sensors: Learn more

Page: 1 2 3 4
Product Name Notes
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Certified to the following standards: EN 60947-5-3, IEC 61508 and ISO 13849 Connection to safety PLC, safe AS-i modules or safe evaluation units Ensuring operator and machine safety ifm packages...
Certified to the following standards: EN 60947-5-3, IEC 61508 and ISO 13849 Connection to safety PLC, safe AS-i modules or safe evaluation units Ensuring operator and machine safety Stainless steel...
Clearly visible indication of the readiness for operation Long sensing range minimizes physical damage High protection rating for the requirements of harsh industrial environments User-friendly communication and parameterization via IO-Link...
Complementary output function NO/NC Clearly visible indication of the switching status Wide operating temperature range Very high switching frequency Robust metal housing for use in harsh industrial environments From May...
Complementary output function NO/NC Very long sensing range With robust M12 connector Smooth plastic housing to protect against deposits PBT housing resistant against wide range of chemicals From May 1st...
Dynamic principle of operation Reliable detection of objects with very small diameters Very short response time Output function normally open / normally closed programmable From May 1st 2025, products produced...
For a precise position detection on machines Clearly visible indication of the switching status High protection rating for the requirements of harsh industrial environments Robust metal housing with non-stick coating...
For a precise position detection on machines Wide operating temperature range Clearly visible indication of the switching status High protection rating for the requirements of harsh industrial environments Robust metal...
For a precise position detection on machines Wide operating temperature range Clearly visible indication of the switching status Robust stainless steel housing for use in harsh industrial environments Very high...
For a precise position monitoring on machines Wide operating temperature range Very high repeatability Non-contact detection of the smallest distance changes in the micrometer range Reliable transmission of the distance...
For applications in hazardous areas Metal sensing face for heavy duty Clearly visible indication of the switching status High shock and vibration resistance Permanently legible laser type label Learn more...
For applications in hazardous areas Very long sensing range and large active sensor face Easy setting of the sensing range via potentiometer With combined AC/DC output and two-wire technology Output...
For applications with aggressive media Smooth plastic housing to protect against deposits PBT housing resistant against wide range of chemicals With PVC cable Clearly visible indication of the switching status...
For applications with aggressive media Smooth plastic housing to protect against deposits PBT housing resistant against wide range of chemicals With terminal chamber that can be rotated by 90° Clearly...
For ensuring machine safety Certified to the following standards: EN 60947-5-3, IEC 61508 and ISO 13849 No special actuator for electronic fail-safe sensors required Connection to safety PLC and safe...
For ensuring machine safety Certified to the following standards: EN 60947-5-3, IEC 61508 and ISO 13849 No special actuator for electronic fail-safe sensors required Connection to safety PLC, safe AS-i...
For ensuring machine safety Certified to the following standards: EN 60947-5-3, IEC 61508 and ISO 13849 No special actuator for electronic fail-safe sensors required Direct connection to safe ifm relays...
For use in machine tools and metalworking Clearly visible indication of the switching status High shock and vibration resistance Long sensing range minimizes physical damage Robust metal housing for use...
For use in machine tools and metalworking Resistant to oils and coolants High protection rating for the requirements of harsh industrial environments Clearly visible indication of the switching status Long...
For use in machine tools and metalworking Resistant to oils and coolants Metal sensing face for heavy duty Clearly visible indication of the switching status Safe detection due to large...
For use in machine tools and metalworking Resistant to oils and coolants Metal sensing face for heavy duty Long sensing range minimizes physical damage Permanently legible laser type label Learn...
For use in machine tools and metalworking Weld slag resistant coating Metal sensing face for heavy duty Long sensing range minimizes physical damage Excellent price/performance ratio Learn more View other...
For use in temperatures up to 180 °C For applications in the steel and glass industries Sensor and evaluation unit in one housing Robust M50 stainless steel housing 5 m...
For use where space is restricted Clearly visible indication of the switching status Reduced stock-keeping due to operation as three-wire or two-wire unit Very high switching frequency Robust metal housing...
For use where space is restricted Clearly visible indication of the switching status Robust metal housing for use in harsh industrial environments Very high switching frequency Long sensing range minimizes...
For use where space is restricted Clearly visible indication of the switching status Robust metal housing for use in harsh industrial environments Very high switching frequency Short sensing range with...
For use where space is restricted Clearly visible indication of the switching status Robust metal housing for use in harsh industrial environments Very high switching frequency Space-saving M8 connector From...
For use where space is restricted Long sensing range minimizes physical damage For use in harsh industrial environments Very high switching frequency Clearly visible indication of the switching status From...
For use where space is restricted Long sensing range minimizes physical damage Robust metal housing for use in harsh industrial environments Very high switching frequency Clearly visible indication of the...
For use where space is restricted Robust metal housing for use in harsh industrial environments Long sensing range minimizes physical damage Very high switching frequency Clearly visible indication of the...
For use where space is restricted Robust metal housing for use in harsh industrial environments Very high switching frequency Output function normally open / normally closed programmable With robust M12...
For use where space is restricted Robust metal housing for use in harsh industrial environments Very high switching frequency Two-wire technology Output function normally open / normally closed programmable From...
For use where space is restricted Space-saving connection technology Robust metal housing for use in harsh industrial environments Very high switching frequency Long sensing range minimizes physical damage From May...
For use where space is restricted Space-saving M8 connector Resistant to oils and coolants Clearly visible indication of the switching status Robust housing for use in metalworking From May 1st...
For use where space is restricted Space-saving M8 connector Very high switching frequency Clearly visible indication of the switching status Robust metal housing for use in harsh industrial environments From...
For use where space is restricted With space-saving M8 connector Clearly visible indication of the switching status Robust metal housing for use in harsh industrial environments Very high switching frequency...
For use where space is restricted With space-saving M8 connector Robust metal housing for use in harsh industrial environments Very high switching frequency Clearly visible indication of the switching status...
High protection rating for the requirements of harsh industrial environments Wide operating temperature range Robust metal housing for use in harsh industrial environments For a precise position detection on machines...
High protection rating for the requirements of harsh industrial environments Wide operating temperature range Very high switching frequency For a precise position detection on machines From May 1st 2025, products...
High protection rating for the requirements of harsh industrial environments Wide operating temperature range Very high switching frequency Large operating voltage range For a precise position detection on machines From...
High resolution Pulse stretching adjustable Short response times Normally closed / normally open and PNP/NPN adjustable via IO-Link Switching of the operating frequency possible via IO-Link static or dynamic operating...
High resolution Short response times Insensitive to dirt Dynamic principle of operation High protection rating Learn more From May 1st 2025, products produced in EU and Singapore have an import...
High resolution Short response times Insensitive to dirt Static operating principle High protection rating Learn more From May 1st 2025, products produced in EU and Singapore have an import surcharge...
Large operating temperature range up to 100 °C Robust metal housing for use in harsh industrial environments Very high switching frequency High protection rating for the requirements of harsh industrial...
Long sensing range of 120 mm Active base with Ø 164 mm For applications in the steel and metal industries Easy setting of the sensing range via potentiometer DC version...
Long sensing range of 120 mm Active base with Ø 164 mm For applications in the steel and metal industries Easy setting of the sensing range via potentiometer With AC...
Long sensing range of 70 mm Active base with Ø 100 mm For applications in the steel and metal industries Easy setting of the sensing range via potentiometer DC version...
Magnetic-field immune for welding applications High protection rating for the requirements of harsh industrial environments Very high switching frequency Clearly visible indication of the switching status Robust metal housing for...
Magnetic-field immune for welding applications Long sensing range even through non-magnetizable metals Correction factor K=1: Constant sensing range on all metals Very high switching frequency From May 1st 2025, products...
Magnetic-field immune for welding applications Long sensing range minimizes physical damage Correction factor K=1: Constant sensing range on all metals Very high switching frequency From May 1st 2025, products produced...
Magnetic-field immune for welding applications Very high switching frequency Clearly visible indication of the switching status Robust metal housing for use in harsh industrial environments From May 1st 2025, products...
Magnetic-field immune for welding applications Very long sensing range and large active sensor face LED display for switching status and operation Robust housing for use in harsh industrial environments Complementary...
Magnetic-field immune for welding applications Weld slag resistant coating Long sensing range minimizes physical damage Correction factor K=1: Constant sensing range on all metals Very high switching frequency From May...
Output function normally open / normally closed programmable Smooth plastic housing to protect against deposits PBT housing resistant against wide range of chemicals With connector that can be rotated by...
Output function normally open / normally closed programmable Smooth plastic housing to protect against deposits PBT housing resistant against wide range of chemicals With long cable Two-wire technology Article to...
Output function normally open / normally closed programmable Smooth plastic housing to protect against deposits PBT housing resistant against wide range of chemicals With terminal chamber that can be rotated...
Output function normally open / normally closed programmable Two-wire technology Very high switching frequency High protection rating for the requirements of harsh industrial environments Large operating voltage range From May...
Output function normally open / normally closed programmable Two-wire technology Very high switching frequency Robust metal housing for use in harsh industrial environments Large operating voltage range From May 1st...
Output function normally open / normally closed programmable Two-wire technology Very high switching frequency Robust metal housing for use in harsh industrial environments Wide operating temperature range From May 1st...
Output function normally open / normally closed programmable Two-wire technology Very high switching frequency Wide operating temperature range Robust metal housing for use in harsh industrial environments From May 1st...
Output function normally open / normally closed programmable Two-wire technology Very high switching frequency Wide operating temperature range With long PVC cable From May 1st 2025, products produced in EU...
Output function normally open / normally closed programmable Two-wire technology Wide operating temperature range Robust metal housing for use in harsh industrial environments Very high switching frequency From May 1st...
Output function normally open / normally closed programmable Two-wire technology With robust M12 connector Smooth plastic housing to protect against deposits PBT housing resistant against wide range of chemicals From...
Output function normally open / normally closed programmable With connector that can be rotated by 90° Smooth plastic housing to protect against deposits PBT housing resistant against wide range of...
Particularly compact housing for use where space is restricted From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Particularly short housing for use where space is restricted Clearly visible indication of the switching status Long sensing range minimizes physical damage Robust metal housing for use in harsh industrial...
Particularly short housing for use where space is restricted Robust metal housing for use in harsh industrial environments Clearly visible indication of the switching status Very high switching frequency Long...
Particularly short housing for use where space is restricted Robust metal housing for use in harsh industrial environments Output function normally open / normally closed programmable Two-wire technology Very high...
Particularly short housing for use where space is restricted With long PUR cable Robust stainless steel housing for use in harsh industrial environments Very high switching frequency Clearly visible indication...
Particularly short housing For use where space is restricted Clearly visible indication of the switching status Long sensing range minimizes physical damage Reduced stock-keeping due to operation as three-wire or...
Particularly short housing For use where space is restricted Clearly visible indication of the switching status Very high switching frequency Robust stainless steel housing for use in harsh industrial environments...
Particularly short housing For use where space is restricted Resistant to oils and coolants Robust housing for use in metalworking Very high switching frequency From May 1st 2025, products produced...
Particularly short housing For use where space is restricted Robust metal housing for use in harsh industrial environments Long sensing range minimizes physical damage Clearly visible indication of the switching...
Particularly short housing For use where space is restricted Robust metal housing for use in harsh industrial environments Very high switching frequency For a precise position detection on machines From...
Particularly short housing For use where space is restricted Robust metal housing for use in harsh industrial environments Very high switching frequency Two-wire technology From May 1st 2025, products produced...
Particularly short housing For use where space is restricted Robust metal housing for use in harsh industrial environments Very high switching frequency Wide operating temperature range From May 1st 2025,...
Particularly short housing For use where space is restricted Robust metal housing for use in harsh industrial environments Wide operating temperature range For a precise position detection on machines From...
Particularly short housing For use where space is restricted Smooth plastic housing to protect against deposits With long PVC cable For a precise position detection on machines From May 1st...
Particularly short housing For use where space is restricted Space-saving cable with crimp contacts Long sensing range minimizes physical damage Reduced stock-keeping due to operation as three-wire or two-wire unit...
Particularly short housing For use where space is restricted Space-saving cable with M12 connector Long sensing range minimizes physical damage Reduced stock-keeping due to operation as three-wire or two-wire unit...
Particularly short housing For use where space is restricted Space-saving cable with M12 connector Robust metal housing for use in harsh industrial environments Very high switching frequency From May 1st...
Particularly short housing For use where space is restricted Space-saving cable with M12 connector Robust stainless steel housing for use in harsh industrial environments Clearly visible indication of the switching...
Particularly short housing For use where space is restricted Space-saving cable with M8 connector Robust metal housing for use in harsh industrial environments Very high switching frequency From May 1st...
Particularly short housing For use where space is restricted Space-saving connection technology Long sensing range minimizes physical damage Reduced stock-keeping due to operation as three-wire or two-wire unit From May...
Particularly short housing For use where space is restricted Space-saving connection technology Long sensing range minimizes physical damage Very high switching frequency From May 1st 2025, products produced in EU...
Particularly short housing For use where space is restricted Space-saving connection technology Robust metal housing for use in harsh industrial environments Very high switching frequency From May 1st 2025, products...
Particularly short housing For use where space is restricted Space-saving connection technology Robust stainless steel housing for use in harsh industrial environments Very high switching frequency From May 1st 2025,...
Particularly short housing For use where space is restricted Space-saving connection technology Two-wire technology Very high switching frequency From May 1st 2025, products produced in EU and Singapore have an...
Particularly short housing For use where space is restricted Space-saving connection technology Very high switching frequency Robust metal housing for use in harsh industrial environments From May 1st 2025, products...
Particularly short housing For use where space is restricted Space-saving connection technology Very high switching frequency Robust stainless steel housing for use in harsh industrial environments From May 1st 2025,...
Particularly short housing For use where space is restricted Space-saving M8 connector Long sensing range minimizes physical damage Clearly visible indication of the switching status From May 1st 2025, products...
Particularly short housing For use where space is restricted Very high switching frequency Output function normally open / normally closed programmable Robust metal housing for use in harsh industrial environments...
Particularly short housing For use where space is restricted Very high switching frequency Wide operating temperature range High protection rating for the requirements of harsh industrial environments From May 1st...
Particularly short housing For use where space is restricted Very high switching frequency Wide operating temperature range Robust metal housing for use in harsh industrial environments From May 1st 2025,...
Permanently legible laser type label For a precise position detection on machines Clearly visible indication of the switching status Robust metal housing for use in harsh industrial environments Very high...
Precise linearized output signal Very high repeatability For non-contact distance measurement Wide operating temperature range Robust metal housing for use in harsh industrial environments User-friendly communication and parameterization via IO-Link...
Resistant to oils and coolants Permanently legible laser type label For use in machine tools and metalworking Long sensing range minimizes physical damage From May 1st 2025, products produced in...
Resistant to oils and coolants Robust stainless steel housing for use in metalworking Clearly visible indication of the switching status Space-saving design For use where space is restricted From May...
Resistant to oils and coolants Robust stainless steel housing for use in metalworking Very high switching frequency Space-saving design For use where space is restricted From May 1st 2025, products...
Robust housing for use in metalworking Resistant to oils and coolants For use where space is restricted Very high switching frequency Long sensing range minimizes physical damage From May 1st...
Robust housing for use in metalworking Resistant to oils and coolants Long sensing range minimizes physical damage Output function normally open / normally closed programmable With optical mounting and setting...
Robust housing for use in metalworking Resistant to oils and coolants Long sensing range minimizes physical damage Very high switching frequency High protection rating for the requirements of harsh industrial...
Robust metal housing for use in harsh industrial environments Clearly visible indication of the switching status For a precise position detection on machines From May 1st 2025, products produced in...
Robust metal housing for use in harsh industrial environments Complementary output function NO/NC Clearly visible indication of the switching status Very high switching frequency Wide operating temperature range From May...
Robust metal housing for use in harsh industrial environments Wide operating temperature range High protection rating for the requirements of harsh industrial environments For a precise position detection on machines...
Robust metal housing for use in harsh industrial environments Wide operating temperature range High protection rating for the requirements of harsh industrial environments Large operating voltage range Very high switching...
Robust metal housing for use in harsh industrial environments Wide operating temperature range High protection rating for the requirements of harsh industrial environments Very high switching frequency For a precise...
Robust metal housing for use in harsh industrial environments Wide operating temperature range Very high switching frequency Clearly visible indication of the switching status For a precise position detection on...
Robust metal housing for use in harsh industrial environments With long PVC cable Clearly visible indication of the switching status Very high switching frequency Long sensing range minimizes physical damage...
Robust metal housing for use in harsh industrial environments With optical mounting and setting aid Long sensing range minimizes physical damage For a precise position detection on machines From May...
Robust stainless steel housing for use in metalworking Resistant to oils and coolants For use where space is restricted Very high switching frequency Permanently legible laser type label From May...
Robust, high-quality stainless steel design Compact housing for installation where space is restricted Large operating temperature range up to 100 °C Learn more View other products in this family of...
Smooth plastic housing to protect against deposits PBT housing resistant against wide range of chemicals High protection rating for the requirements of harsh industrial environments Clearly visible indication of the...
Smooth plastic housing to protect against deposits PBT housing resistant against wide range of chemicals Two-wire technology Output function normally open / normally closed programmable With terminal chamber that can...
Smooth plastic housing to protect against deposits PBT housing resistant against wide range of chemicals With connector that can be rotated by 90° Clearly visible indication of the switching status...
Smooth stainless steel housing for use in the food industry Wide operating temperature range Very high switching frequency Clearly visible indication of the switching status High protection rating for the...
Space-saving design For use where space is restricted Clearly visible indication of the switching status Robust metal housing for use in harsh industrial environments Very high switching frequency From May...
Space-saving design For use where space is restricted Long sensing range minimizes physical damage Clearly visible indication of the switching status Very high switching frequency From May 1st 2025, products...
Space-saving design For use where space is restricted Robust metal housing for use in harsh industrial environments With space-saving M8 connector Very high switching frequency From May 1st 2025, products...
Space-saving design For use where space is restricted Space-saving connection technology Robust metal housing for use in harsh industrial environments Very high switching frequency From May 1st 2025, products produced...
Space-saving design For use where space is restricted Space-saving connection technology Very high switching frequency Clearly visible indication of the switching status From May 1st 2025, products produced in EU...
Space-saving design For use where space is restricted Space-saving connection technology Very high switching frequency Output function normally open / normally closed programmable From May 1st 2025, products produced in...
Space-saving design For use where space is restricted With robust M12 connector Clearly visible indication of the switching status Very high switching frequency From May 1st 2025, products produced in...
Space-saving design For use where space is restricted With robust M12 connector Robust metal housing for use in harsh industrial environments Very high switching frequency From May 1st 2025, products...
Static operating principle Reliable detection of objects with very small diameters Very short response time From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected...
Suitable for industrial, mobile, cooling and lubricating applications High protection rating for the requirements of harsh industrial environments Correction factor K=1: Constant sensing range on all metals Very high switching...
Suitable for industrial, mobile, cooling and lubricating applications High protection rating for the requirements of harsh industrial environments Wide operating temperature range Safe detection due to large sensing range and...
Two-wire technology Very high switching frequency Wide operating temperature range Robust metal housing for use in harsh industrial environments For a precise position detection on machines From May 1st 2025,...
Very high switching frequency High protection rating for the requirements of harsh industrial environments Wide operating temperature range Robust metal housing for use in harsh industrial environments Clearly visible indication...
Very high switching frequency High protection rating for the requirements of harsh industrial environments Wide operating temperature range Robust metal housing for use in harsh industrial environments For a precise...
Very long sensing range and large active sensor face Easy setting of the sensing range via potentiometer With combined AC/DC output and two-wire technology Output function normally open / normally...
Very long sensing range and large active sensor face Easy setting of the sensing range via potentiometer With combined AC/DC output and two-wire technology Robust housing for use in harsh...
Very long sensing range Easy setting of the sensing range via potentiometer Large active sensor face Output function normally open / normally closed programmable Robust housing for use in harsh...
Very long sensing range Easy setting of the sensing range via potentiometer Large active sensor face With combined AC/DC output and two-wire technology Robust housing for use in harsh industrial...
Very long sensing range Large active sensor face Easy setting of the sensing range via potentiometer Output function normally open / normally closed programmable Robust housing for use in harsh...
Very long sensing range Large active sensor face Easy setting of the sensing range via potentiometer Robust housing for use in harsh industrial environments From May 1st 2025, products produced...
Very long sensing range Large active sensor face Easy setting of the sensing range via potentiometer Robust housing for use in harsh industrial environments With robust M12 connector From May...
Very long sensing range Large active sensor face Easy setting of the sensing range via potentiometer With combined AC/DC output and two-wire technology Robust housing for use in harsh industrial...
Very long sensing range Large active sensor face LED display for switching status and operation Robust housing for use in harsh industrial environments Complementary output function NO/NC From May 1st...
Very long sensing range Large active sensor face Robust housing for use in harsh industrial environments Output function normally open / normally closed programmable From May 1st 2025, products produced...
Very long sensing range Large active sensor face Robust housing for use in harsh industrial environments With robust M12 connector From May 1st 2025, products produced in EU and Singapore...
Very long sensing range Large active sensor face Two-wire technology Robust housing for use in harsh industrial environments With robust M12 connector From May 1st 2025, products produced in EU...
Very long sensing range Large active sensor face With combined AC/DC output and two-wire technology LED display to check operation, switching status and function Robust housing for use in harsh...
Very long sensing range Large active sensor face With combined AC/DC output stage Two-wire technology Robust housing for use in harsh industrial environments From May 1st 2025, products produced in...
Very long sensing range Output function normally open / normally closed programmable With terminal chamber that can be rotated by 90° Smooth plastic housing to protect against deposits PBT housing...
Very long sensing range Smooth plastic housing to protect against deposits PBT housing resistant against wide range of chemicals For applications with aggressive media With PVC cable From May 1st...
Very long sensing range Smooth plastic housing to protect against deposits PBT housing resistant against wide range of chemicals For applications with aggressive media With robust M12 connector From May...
Very long sensing range With combined AC/DC output stage Two-wire technology Smooth plastic housing to protect against deposits PBT housing resistant against wide range of chemicals From May 1st 2025,...
Wide operating temperature range High protection rating for the requirements of harsh industrial environments Clearly visible indication of the switching status Very high switching frequency Robust metal housing for use...
Wide operating temperature range Robust stainless steel housing for use in harsh industrial environments Food-grade housing materials Resistant to high-pressure cleaning with aggressive cleaning agents With long PVC cable From...
Wide operating temperature range Robust stainless steel housing for use in the food industry Very high switching frequency High protection rating for the requirements of harsh industrial environments Clearly visible...
Wide operating temperature range Robust stainless steel housing for use in the food industry Very high switching frequency High protection rating for the requirements of harsh industrial environments For a...
Wide operating temperature range Robust stainless steel housing for use in the food industry Very high switching frequency Output function normally open / normally closed programmable Two-wire technology From May...
With AC output for use in AC power mains Two-wire technology With PVC cable Wide AC operating voltage range For a precise position detection on machines From May 1st 2025,...
With AC output for use in AC power mains Two-wire technology With PVC cable Wide AC operating voltage range Robust metal housing for use in harsh industrial environments From May...
With AC output for use in AC power mains Wide AC operating voltage range Robust metal housing for use in harsh industrial environments Clearly visible indication of the switching status...
With combined AC/DC output stage Large operating voltage range Two-wire technology Long sensing range minimizes physical damage Robust metal housing for use in harsh industrial environments From May 1st 2025,...
With combined AC/DC output stage Large operating voltage range Two-wire technology Robust metal housing for use in harsh industrial environments For a precise position detection on machines From May 1st...
With combined AC/DC output stage Two-wire technology Output function normally open / normally closed programmable Smooth plastic housing to protect against deposits With terminal chamber that can be rotated by...
With combined AC/DC output stage Two-wire technology Smooth plastic housing to protect against deposits PBT housing resistant against wide range of chemicals Wide operating temperature range From May 1st 2025,...
With combined AC/DC output stage Two-wire technology Smooth plastic housing to protect against deposits PBT housing resistant against wide range of chemicals With PVC cable From May 1st 2025, products...
With combined AC/DC output stage Two-wire technology Smooth plastic housing to protect against deposits Wide operating temperature range With silicone cable for use in high temperatures From May 1st 2025,...
With combined AC/DC output stage Two-wire technology Smooth plastic housing to protect against deposits With connector that can be rotated by 90° High protection rating for the requirements of harsh...
With combined AC/DC output stage Two-wire technology Smooth plastic housing to protect against deposits With PVC cable Clearly visible indication of the switching status From May 1st 2025, products produced...
With combined AC/DC output stage Two-wire technology Smooth plastic housing to protect against deposits With PVC cable High protection rating for the requirements of harsh industrial environments From May 1st...
With combined AC/DC output stage Two-wire technology Smooth plastic housing to protect against deposits With terminal chamber that can be rotated by 90° High protection rating for the requirements of...
With combined AC/DC output stage Two-wire technology Wide operating temperature range PBT housing resistant against wide range of chemicals With silicone cable for use in high temperatures From May 1st...
With PVC cable Smooth plastic housing to protect against deposits PBT housing resistant against wide range of chemicals For applications with aggressive media From May 1st 2025, products produced in...
With PVC cable Smooth plastic housing to protect against deposits PBT housing resistant against wide range of chemicals For applications with aggressive media Clearly visible indication of the switching status...

Next >>