ifm efector inc. Datasheets for Circular Connectors

Circular connectors are multi-pin connectors primarily used for external interfacing.
Circular Connectors: Learn more

Product Name Notes
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Angled type for use where space is restricted For safe electrical connections High protection rating for the requirements of harsh industrial environments Wide operating temperature range Easy cable connection via...
Angled type for use where space is restricted Wide operating temperature range Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments Clearly visible...
Angled type for use where space is restricted Wide operating temperature range Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments Easy cable...
Angled type for use where space is restricted Wide operating temperature range Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments Safe cable...
Angled type for use where space is restricted Wide operating temperature range Gold-plated contacts for reliable electrical connections Safe cable connection with screw terminals From May 1st 2025, products produced...
Clearly visible LED Wide operating temperature range Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments Safe cable connection with screw terminals From...
Compact housing for use where space is restricted Resistant to oils and coolants Permanent, reliable sealing even when mounted without tools Mechanical end stop to protect the O-ring from destruction...
Connection technology meets the M12 standard (EN 61076) Permanent, reliable sealing even when mounted without tools Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh...
For applications in hazardous areas Wide operating temperature range Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments Angled type for use where...
For applications in hazardous areas Wide operating temperature range Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments Safe cable connection with screw...
For incremental encoders with 12-pole M18 connector High protection rating for the requirements of harsh industrial environments Wide operating temperature range Safe cable connection due to soldering Robust metal version...
For incremental encoders with 12-pole M23 connector High protection rating for the requirements of harsh industrial environments Wide operating temperature range Safe cable connection due to soldering From May 1st...
For incremental encoders with 12-pole M23 connector High protection rating for the requirements of harsh industrial environments Wide operating temperature range Safe cable connection due to soldering Robust metal version...
For pressure sensors with analog input High protection rating for the requirements of harsh industrial environments Wide operating temperature range From May 1st 2025, products produced in EU and Singapore...
For safe electrical connections High protection rating for the requirements of harsh industrial environments Easy cable connection via insulation displacement technology From May 1st 2025, products produced in EU and...
For safe electrical connections High protection rating for the requirements of harsh industrial environments Wide operating temperature range Easy cable connection via insulation displacement technology From May 1st 2025, products...
For safe electrical connections High protection rating for the requirements of harsh industrial environments Wide operating temperature range Safe cable connection with screw terminals From May 1st 2025, products produced...
For safe electrical connections High protection rating for the requirements of harsh industrial environments Wide operating temperature range Safe cable connection with screw terminals Large operating voltage range From May...
For series connection of RFID safety sensors Allows easy wiring of multiple sensors in series From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected...
For the pseudo-serial connection of fail-safe switches High protection rating for the requirements of harsh industrial environments Wide operating temperature range From May 1st 2025, products produced in EU and...
For use in applications with many inputs and outputs where space is restricted High protection rating for the requirements of harsh industrial environments Gold-plated contacts for reliable electrical connections Wide...
For use in applications with many inputs and outputs where space is restricted Visual and tactile marking of the ports Resistant to oils and coolants High protection rating for the...
For wiring blocks with M23 connector Gold-plated contacts for reliable electrical connections Angled type for use where space is restricted Wide operating temperature range Robust design for use in harsh...
For wiring blocks with M23 connector Gold-plated contacts for reliable electrical connections Robust design for use in harsh industrial environments Wide operating temperature range Safe cable connection due to soldering...
For wiring blocks with M23 connector Robust metal housing for use in harsh industrial environments Wide operating temperature range Angled type for use where space is restricted Safe cable connection...
Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments Patented three-way ball clamp technology provides excellent strain relief Simple and fast wiring by...
Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments Wide operating temperature range From May 1st 2025, products produced in EU and Singapore...
Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments Wide operating temperature range Easy cable connection via insulation displacement technology From May 1st...
Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments Wide operating temperature range Easy cable connection via insulation displacement technology Robust metal version...
Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments Wide operating temperature range Safe cable connection due to soldering From May 1st 2025,...
Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments Wide operating temperature range Safe cable connection with screw terminals From May 1st 2025,...
Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments Wide operating temperature range Safe cable connection with screw terminals Good electromagnetic compatibility thanks...
Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments Wide operating temperature range Safe cable connection with screw terminals Large operating voltage range...
Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments Wide operating temperature range Safe cable connection with screw terminals Robust metal version From...
Gold-plated contacts for reliable electrical connections Safe cable connection with screw terminals High protection rating for the requirements of harsh industrial environments Wide operating temperature range From May 1st 2025,...
Large cable cross-section for reducing the voltage drop and transferring higher currents Resistant to oils and coolants Permanent, reliable sealing even when mounted without tools From May 1st 2025, products...
Reliable connection technology for CAN bus participants High protection rating for the requirements of harsh industrial environments Wide operating temperature range Gold-plated contacts for reliable electrical connections From May 1st...
Reliable signal transmission for devices with Ethernet interface For quick and easy parameter setting and set-up Robust design for use in harsh industrial environments From May 1st 2025, products produced...
Resistant to high-pressure cleaning with aggressive cleaning agents For use in applications with many inputs and outputs where space is restricted Visual and tactile marking of the ports High protection...
Resistant to high-pressure cleaning with aggressive cleaning agents Halogen and silicone-free Visual and tactile marking of the ports High protection rating for the food and beverage industry Mechanical end stop...
Resistant to high-pressure cleaning with aggressive cleaning agents Permanent, reliable sealing even when mounted without tools Robust housing for use in harsh industrial environments High protection rating for the food...
Resistant to oils and coolants Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments High current rating From May 1st 2025, products produced...
Resistant to oils and coolants Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments High current rating Actuator supply (UA) branching from the...
Resistant to oils and coolants Permanent, reliable sealing even when mounted without tools Mechanical end stop to protect the O-ring from destruction Robust housing for use in harsh industrial environments...
Secure connection via simple plug-in thanks to ecolink Fast Connect technology Compatible with all standardized M12 connectors High protection rating for the food and beverage industry Robust design thanks to...
User-friendly equipment of distributors and housings with connections for connectors Easy and quick installation into the container wall Robust metal version High protection rating for the requirements of harsh industrial...
User-friendly equipment of distributors and housings with connections for connectors Robust metal version Easy and quick installation into the container wall High protection rating for the requirements of harsh industrial...
Visual and tactile marking of the ports Resistant to oils and coolants High protection rating for the requirements of harsh industrial environments Mechanical end stop to protect the O-ring from...
Wide operating temperature range Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments Safe cable connection with screw terminals From May 1st 2025,...
Wide operating temperature range Gold-plated contacts for reliable electrical connections Safe cable connection with screw terminals From May 1st 2025, products produced in EU and Singapore have an import surcharge...