ifm efector inc. Datasheets for Liquid Level Sensors
Liquid level sensors are used to detect liquid levels or interfaces between liquids such as oil and water or liquids and solids.
Liquid Level Sensors: Learn more
| Product Name | Notes |
|---|---|
| 80 GHz radar enables level measurement with millimeter precision of up to 10 meters Non-contact measuring principle: no malfunctions due to deposits or wear Certified for use in hygienic areas... | |
| 80 GHz radar enables level measurement with millimeter precision of up to 10 meters Non-contact measuring principle: no malfunctions due to deposits or wear Direct measurement or through non-metallic walls... | |
| Continuous level measurement behind non-metallic and non-conductive surfaces Non-contact detection so no influence caused by medium Three separate point level sensors in one unit Deposits can be detected and signaled... | |
| For the reliable level control in tanks and containers Hygienic design for the requirements of the food and beverage industry Clearly visible numerical display Modular system consisting of evaluation unit... | |
| For the reliable level control in tanks and containers Hygienic design for the requirements of the food and beverage industry Use in liquid and viscous media and bulk materials Differentiation... | |
| For the reliable level control in tanks and containers Suitable for water and water-based media Clearly visible numerical display Modular system consisting of evaluation unit and probe Probes may be... | |
| For the reliable level control in tanks and containers Suitable for water and water-based media Modular system consisting of evaluation unit and probe Probes may be cut to length for... | |
| For the reliable level control in tanks and containers Suitable for water, oils and coolants Clearly visible numerical display Convenient operation via buttons or parameter setting via IO-Link View other... | |
| For the reliable level control in tanks and containers Suitable for water, oils and coolants Clearly visible numerical display Convenient operation via buttons or parameter setting via IO-Link For 8-wire... | |
| For the reliable level control in tanks and containers Suitable for water, oils and coolants Clearly visible numerical display Modular system consisting of evaluation unit and probe Probes may be... | |
| For the reliable level control in tanks and containers Suitable for water, oils and coolants Clearly visible numerical display When used as overflow prevention with approval according to the German... | |
| For the reliable level control in tanks and containers Suitable for water, oils and coolants Modular system consisting of evaluation unit and probe Probes may be cut to length for... | |
| For the reliable level control in tanks and containers Suitable for water, oils and coolants Precise analog output and user-friendly communication via IO-Link Modular system consisting of evaluation unit and... | |
| For the reliable level control in tanks and containers Two programmable switching outputs, one of them with IO-Link communication interface Preset to oil and oil-based media Simple process connection via... | |
| For the reliable level control in tanks and containers Two programmable switching outputs, one of them with IO-Link communication interface Preset to water and hydrous media Simple process connection via... | |
| For the reliable level control in tanks and containers Wide operating temperature range Use in liquid and viscous media and bulk materials Differentiation of media by parameterization of the switching... | |
| For the reliable point level monitoring in tanks and containers Detection of minimum level, leakage or overflow of tanks Easy empty and full adjustment by pressing just one pushbutton Suitable... | |
| For the reliable point level monitoring in tanks and containers Detection of minimum level, leakage or overflow of tanks simple empty or full adjustment Suitable for water, oils and coolants... | |
| Reliable level detection in containers and tanks For use in water, oils and coolants User-friendly setting of switching function and switch points Level and temperature monitoring with just one unit... | |
| With approval according to the German Federal Water Act (WHG) For the reliable level control in tanks and containers Hygienic design for the requirements of the food and beverage industry... |