ifm efector inc. Proximity Sensors NG500A

Description
ifm electronic NG500A
Request a Quote Datasheet
Description
ifm electronic NG500A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 162850 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
162850
Proximity Sensors 162850
ifm electronic NG500A

ifm electronic NG500A

Supplier's Site
Proximity Sensors - Industrial - 2330-NG500A-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-NG500A-ND
Proximity Sensors - Industrial 2330-NG500A-ND
INDUCTIVE PROXIMITY SENSOR, 12MM

INDUCTIVE PROXIMITY SENSOR, 12MM

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 162850 2330-NG500A-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 2.01 inch (51 mm)
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - Industrial - 2330-GG851S-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C)
Electrical Connection Connector
View Details
EE-SX461-P11 EE-1005 Photomicrosensor (Transmissive) - EE-SX461-P11 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.5906 inch (15 mm)
View Details
5 suppliers
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Photoelectric Sensors - 2055214 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Rectangular
Operation Distance 197 inch (5000 mm)
View Details