ifm efector inc. Switches (Solid State) MK5309

Description
Sensor Linear Position Round Shaft Cable
Request a Quote Datasheet
Description
Sensor Linear Position Round Shaft Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches (Solid State) - 2330-MK5309-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
2330-MK5309-ND
Switches (Solid State) 2330-MK5309-ND
Sensor Linear Position Round Shaft Cable

Sensor Linear Position Round Shaft Cable

Buy Now Datasheet
Pneumatic Cylinder Sensors - 185201 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Cylinder Sensors
185201
Pneumatic Cylinder Sensors 185201
ifm electronic MK5309

ifm electronic MK5309

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 2330-MK5309-ND 185201
Product Name Switches (Solid State) Pneumatic Cylinder Sensors
Sensor Technology Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Controller with Antivalence Function - optoCONTROL CLS1000-QN-NPN - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details
Proximity sensor - SIED-M12NB-ZS-K-L-PA - Festo Corporation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.1575 inch (4 mm)
Repeatability 3.15 mils (80 µm)
View Details
2 suppliers
 - Cylindrical M8 Housing Inductive Proximity Sensor - Series 520 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 to 0.3150 inch (4 to 8 mm)
View Details