ifm efector inc. Datasheets for Data Acquisition
Data acquisition is the digitizing and processing of multiple sensor or signal inputs for the purpose of monitoring, analyzing and/or controlling systems and processes. Signal conditioning includes the amplification, filtering, converting, and other processes required to make sensor output suitable for rereading by computer boards.
Data Acquisition: Learn more
| Product Name | Notes |
|---|---|
| Article can only be ordered once per customer From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price. | |
| From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price. | |
| 8 independently configurable I/O ports Digital input filters, PerformanceLine version with an output current of up to 1.8 A Different digital and analog input / output functions for IO-Link communication... | |
| 80 GHz radar enables level measurement with millimeter precision of up to 10 meters Non-contact measuring principle: no malfunctions due to deposits or wear Certified for use in hygienic areas... | |
| Compact design due to M8 sockets Robust design for use in harsh industrial environments Detection of short circuit and overvoltage Parameter setting and diagnostics via IO-Link Extension of IO-Link masters... | |
| compact design with high protection rating for use in wet environments Easy setting of the output voltage via cyclical IO-Link process values Two analog outputs controllable via IO-Link Digital transmission... | |
| compact design with high protection rating for use in wet environments Reliable signal conversion of analog measured values in IO-Link Learn more View other products in this family of IO-Link... | |
| compact design with high protection rating for use in wet environments Signal conversion of IO-Link into analog signals Learn more View other products in this family of IO-Link masters From... | |
| Conversion of a PWM signal into an analog output signal Precise linear current output Simple connection via flying leads with end ferrules For mobile vehicles Wide operating temperature range From... | |
| Daisy-chain power supply with standardized L-coded M12 connection technology Configurable current limitation for each port to ensure safe operation Voltage and current measurement per port for energy monitoring Connection of... | |
| Decentralized connection of sensors and actuators High-performance CAN interface for various communication tasks Programmable to IEC 61131-3 with CODESYS Protection rating for the requirements of mobile machines With many multifunctional... | |
| Decentralized connection of sensors and actuators Mountable in operator panel or control cabinet With many multifunctional configurable inputs and outputs High-performance CAN interface for various communication tasks From May 1st... | |
| Decentralized connection of sensors and actuators With many multifunctional configurable input and output channels High-performance CAN interface for various communication tasks Programmable to IEC 61131-3 with CODESYS Protection rating for... | |
| Decentralized connection of sensors and actuators With many multifunctional configurable input and output channels High-performance CAN interface for various communication tasks Protection rating for the requirements of mobile machines Article... | |
| Decentralized connection of sensors and actuators With many multifunctional configurable input channels High-performance CAN interface for various communication tasks Programmable to IEC 61131-3 with CODESYS Protection rating for the requirements... | |
| Decentralized connection of sensors and actuators With many multifunctional configurable output channels High-performance CAN interface for various communication tasks Programmable to IEC 61131-3 with CODESYS Protection rating for the requirements... | |
| decentralized evaluation unit for pulse counting Clearly visible LED display with red/green color change compact design with high protection rating for use in wet environments With IO-Link for transmission of... | |
| decentralized evaluation unit for pulse counting Clearly visible LED display with red/green color change Easy parameter setting via rotary switch With IO-Link for transmission of signals and diagnostic data Learn... | |
| Different digital and analog input / output functions for IO-Link communication in just one module 8 independently configurable I/O ports Electrical separation between auxiliary voltage and IO-Link Extension of IO-Link... | |
| Each connection can be used as a digital input or output and additionally as an analog input controlling actuators using PWM/PWM-I and processing incoming frequency signals separate 24 V power... | |
| Each connection can be used as a digital input or output 8 independently configurable I/O ports Parameter setting and diagnostics via IO-Link Extension of IO-Link masters with additional inputs and... | |
| Each connection can be used as a digital input or output 8 independently configurable I/O ports Digital input filters, PerformanceLine version with an output current of up to 1.8 A... | |
| Each connection can be used as a digital input or output 8 independently configurable I/O ports Electrical separation between auxiliary voltage and IO-Link Digital input filters, PerformanceLine version with an... | |
| Easy set-up possible without any parameter setting Compact design with high protection rating in hygienic applications Parameter setting via IO-Link Can only be used in combination with ifm products Reliable... | |
| Easy setting of the output voltage via cyclical IO-Link process values Two analog outputs controllable via IO-Link Digital transmission eliminates the risk of EMC interference Signal conversion of IO-Link into... | |
| Easy to mount and wire Connection of the AS-i flat cable via module lower parts Clearly visible powerful LEDs for displaying operation, switching status and error High protection rating for... | |
| Easy to mount and wire For the connection of sensors and actuators with cable entry Connection via cage clamps Clearly visible powerful LEDs for displaying operation, switching status and error... | |
| Easy to mount and wire Fully potted for high shock and vibration resistance Clearly visible powerful LEDs for displaying operation, function and error High protection rating for the requirements of... | |
| Easy to mount and wire Robust design thanks to full potting Clearly visible LEDs for displaying operation, switching status and error Wide operating temperature range and high protection rating High... | |
| Easy toolless installation Three selectable directions of the flat cable mounting Clearly visible powerful LEDs for displaying operation, status and function For applications in hazardous areas Robust M12 connectors for... | |
| Easy toolless installation Three selectable directions of the flat cable mounting Clearly visible powerful LEDs for displaying operation, status and function High protection rating for the requirements of harsh industrial... | |
| Easy toolless installation Three selectable directions of the flat cable mounting Clearly visible powerful LEDs for displaying operation, switching status and error For applications in hazardous areas Robust M12 connectors... | |
| Easy toolless installation Three selectable directions of the flat cable mounting Clearly visible powerful LEDs for displaying operation, switching status and error High protection rating for the requirements of harsh... | |
| Extension of IO-Link master modules by up to 20 digital inputs Pre-processing of the input signals by digital input filters High protection rating for the food and beverage industry For... | |
| Extension of IO-Link master modules by up to 20 digital inputs Pre-processing of the input signals by digital input filters Robust design for use in harsh industrial environments For the... | |
| Fieldbus module with digital inputs and outputs Direct connection of actuators and sensors to the fieldbus for a clear wiring structure Connection of large actuators possible High-frequency counter function with... | |
| Fieldbus module with digital inputs Direct connection of sensors to the fieldbus for a clear wiring structure High-frequency counter function integrated in the Ethernet module High protection rating for the... | |
| Fieldbus module with digital inputs Direct connection of sensors to the fieldbus for a clear wiring structure High-frequency counter function integrated in the Ethernet module Robust housing for use in... | |
| Flexible wiring of digital input or output signals using cut-to-size wires Easy installation in panels, button housings or directly in the cable path Robust housing with high protection rating Reliable... | |
| For detecting frequency, speed and rotational speed Reliable monitoring of overspeed or underspeed Clearly visible LED display with red/green color change compact design with high protection rating for use in... | |
| For detecting frequency, speed and rotational speed Reliable monitoring of overspeed or underspeed Easy parameter setting via rotary switch Clearly visible LED display with red/green color change With IO-Link for... | |
| for quick and easy parameter setting and set-up of IO-Link devices robust M12 connectors for field applications for USB, power, and sensor communication Clearly visible LEDs for displaying operation, switching... | |
| For the connection of mechanical safety switches to AS-Interface With two safe inputs and cross-monitoring Clearly visible powerful LEDs for displaying operation, switching status and error Simple and fast wiring... | |
| For the connection of safe actuators to AS-Interface With a safe positively-driven relay output Clearly visible powerful LEDs for displaying operation, switching status and function Simple and fast wiring by... | |
| For the decentralized triggering of cylinders and valve actuators Combination of AS-i I/O module and solenoid valve High energy efficiency due to decentralized application near the actuator Reduced installation and... | |
| For the decentralized triggering of cylinders and valve actuators High energy efficiency due to decentralized application near the actuator Reduced installation and wiring complexity Easy toolless installation Combination of an... | |
| For the reliable limit value monitoring of analog sensors Clearly visible LED display with red/green color change compact design with high protection rating for use in wet environments User-friendly communication... | |
| For the reliable limit value monitoring of analog sensors Clearly visible LED display with red/green color change Compact housing with high protection rating Easy parameter setting via rotary switch User-friendly... | |
| For use in control cabinets Simple and fast wiring by means of cage clamps Space-saving design Clearly visible powerful LEDs for displaying operation, switching status and function From May 1st... | |
| For use in control cabinets Simple and fast wiring by means of cage clamps Space-saving design Clearly visible powerful LEDs for displaying operation, switching status and function Double terminals for... | |
| For use in control cabinets Simple and fast wiring by means of cage clamps Space-saving design Double terminals for daisy-chaining the voltage supply Clearly visible powerful LEDs for displaying operation,... | |
| High protection rating for the food and beverage industry For connection of up to eight IO-Link devices Reliable transmission of machine data, process parameters, and diagnostic data to the IT... | |
| High protection rating for the food and beverage industry For connection of up to four IO-Link devices Reliable transmission of machine data, process parameters, and diagnostic data to the IT... | |
| High protection rating for the food and beverage industry IO-Link module for analog temperature sensors Measurement of PT100/PT1000 and thermocouples J/K in one module Extends IO-Link communication by analog inputs... | |
| Immediate notification of deviations in accuracy Improved quality assurance in between calibration intervals Robust design for permanently precise measurements even in demanding environments Transparent sensor monitoring thanks to logging of... | |
| Integrated IODD interpreter converts sensor data into readable information Direct data transfer to on-premises IT levels via OPC UA Fieldbus multiprotocol with PROFINET and EtherNet/IP provides flexibility in the choice... | |
| Multicode reader with standard lens Internal RGBW illumination IO-Link process interface From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price. | |
| powerful 32 bit triple core controllers with large application memory Certified as safety controller with CANopen Safety support Scalable inputs and outputs for standard and safety applications High-performance CAN and... | |
| Pre-processing of the input signals by digital input filters High protection rating for the food and beverage industry For an effective connection of binary sensors to IO-Link Extension of IO-Link... | |
| Pre-processing of the input signals by digital input filters Robust design for use in harsh industrial environments For an effective connection of binary sensors to IO-Link Extension of IO-Link master... | |
| Reliable detection of safety-related switching states Integration of safety-related components in AS-i Connection of safe mechanical and transistor inputs Easy toolless installation Clearly visible powerful LEDs for displaying operation, switching... | |
| Reliable signal conversion of analog measured values in IO-Link Learn more View other products in this family of IO-Link masters From May 1st 2025, products produced in EU and Singapore... | |
| Reliable transmission of machine data, process parameters and diagnostic data to the controller Simple replacement of units due to integrated parameter memory High protection rating for the food and beverage... | |
| Reliable transmission of machine data, process parameters and diagnostic data to the controller Simple replacement of units due to integrated parameter memory Robust housing for use in harsh industrial environments... | |
| Reliable transmission of machine data, process parameters and diagnostic data to the controller With integrated EtherNet/IP interface For connection of up to four IO-Link devices Learn more From May 1st... | |
| Reliable transmission of machine data, process parameters and diagnostic data to the controller With integrated EtherNet/IP interface High protection rating for the food and beverage industry For connection of up... | |
| Reliable transmission of machine data, process parameters and diagnostic data to the controller With integrated EtherNet/IP interface PowerLine version for the supply of actuators For connection of up to eight... | |
| Reliable transmission of machine data, process parameters and diagnostic data to the controller With integrated EtherNet/IP interface Robust housing for use in harsh industrial environments For connection of up to... | |
| Reliable transmission of machine data, process parameters and diagnostic data to the controller With integrated fieldbus interface Wide operating temperature range and high protection rating Robust housing for use in... | |
| Reliable transmission of machine data, process parameters and diagnostic data to the controller With integrated PROFINET interface For connection of up to four IO-Link devices Learn more From May 1st... | |
| Reliable transmission of machine data, process parameters and diagnostic data to the controller With integrated PROFINET interface High protection rating for the food and beverage industry For connection of up... | |
| Reliable transmission of machine data, process parameters and diagnostic data to the controller With integrated PROFINET interface PowerLine version for the supply of actuators For connection of up to eight... | |
| Reliable transmission of machine data, process parameters and diagnostic data to the controller With integrated PROFINET interface Robust housing for use in harsh industrial environments For connection of up to... | |
| Reliable transmission of machine data, process parameters, and diagnostic data to the IT environment Robust housing for use in harsh industrial environments For connection of up to four IO-Link devices... | |
| Robust design for use in harsh industrial environments IO-Link module for analog temperature sensors Measurement of PT100/PT1000 and thermocouples J/K in one module Extends IO-Link communication by analog inputs EMC-resistant... | |
| Robust design thanks to full potting Clearly visible LEDs for displaying operation, switching status and error Wide operating temperature range and high protection rating For use in sanitary and wet... | |
| Robust housing for use in harsh industrial environments For connection of up to eight IO-Link devices Reliable transmission of machine data, process parameters, and diagnostic data to the IT environment... | |
| Robust housing for use in harsh industrial environments For connection of up to four IO-Link devices Reliable transmission of machine data, process parameters, and diagnostic data to the IT environment... | |
| Separate power supply up to 16 A total current Current rating per port up to 2 A Use in safety circuits Connection of analog signals 4...20 mA, 0...10 V Extension... | |
| Separate power supply up to 16 A total current Current rating per port up to 2 A Use in safety circuits Ports can be used both as input and output... | |
| Separation between automation network and IT network Reliable transmission of machine data, process parameters and diagnostic data to the controller High protection rating for the food and beverage industry For... | |
| Separation between automation network and IT network Reliable transmission of machine data, process parameters and diagnostic data to the controller Robust housing for use in harsh industrial environments For connection... | |
| Separation between automation network and IT network Reliable transmission of machine data, process parameters and diagnostic data to the controller Space saving small design for control panel mounting For connection... | |
| Separation between automation network and IT network Reliable transmission of machine data, process parameters and diagnostic data to the controller With EtherCat interface and separate MQTT JSON interface High protection... | |
| Separation between automation network and IT network Reliable transmission of machine data, process parameters and diagnostic data to the controller With EtherCat interface and separate MQTT JSON interface Robust housing... | |
| Separation between automation network and IT network Reliable transmission of machine data, process parameters and diagnostic data to the controller With EtherCat interface and separate MQTT JSON interface Space saving... | |
| Separation between automation network and IT network Reliable transmission of machine data, process parameters and diagnostic data to the controller With EtherNet/IP interface and separate MQTT JSON interface High protection... | |
| Separation between automation network and IT network Reliable transmission of machine data, process parameters and diagnostic data to the controller With EtherNet/IP interface and separate MQTT JSON interface Robust housing... | |
| Separation between automation network and IT network Reliable transmission of machine data, process parameters and diagnostic data to the controller With EtherNet/IP interface and separate MQTT JSON interface Space saving... | |
| Separation between automation network and IT network Reliable transmission of machine data, process parameters and diagnostic data to the controller With POWERLINK and separate MQTT JSON interface High protection rating... | |
| Separation between automation network and IT network Reliable transmission of machine data, process parameters and diagnostic data to the controller With POWERLINK and separate MQTT JSON interface Robust housing for... | |
| Separation between automation network and IT network Reliable transmission of machine data, process parameters and diagnostic data to the controller With POWERLINK and separate MQTT JSON interface Space saving small... | |
| Separation between automation network and IT network Reliable transmission of machine data, process parameters and diagnostic data to the controller With ProfiNet interface and separate MQTT JSON interface High protection... | |
| Separation between automation network and IT network Reliable transmission of machine data, process parameters and diagnostic data to the controller With ProfiNet interface and separate MQTT JSON interface Robust housing... | |
| Separation between automation network and IT network Reliable transmission of machine data, process parameters and diagnostic data to the controller With ProfiNet interface and separate MQTT JSON interface Space saving... | |
| Separation between automation network and IT network Reliable transmission of machine data, process parameters and diagnostic data to the controller With PROFINET interface and separate TCP/IP JSON interface Robust housing... | |
| Signal conversion of IO-Link into analog signals Learn more View other products in this family of IO-Link masters From May 1st 2025, products produced in EU and Singapore have an... | |
| Simple replacement of units due to integrated parameter memory High protection rating for the food and beverage industry For connection of up to four IO-Link devices Reliable transmission of machine... | |
| Six ports with two binary outputs each Two separate voltage supplies rated up to 1.8 A each High protection rating for the food and beverage industry For easy control of... | |
| Six ports with two binary outputs each Two separate voltage supplies rated up to 1.8 A each Robust design for use in harsh industrial environments For easy control of actuators... | |
| Six ports with two binary outputs each Two separate voltage supplies rated up to 1.8 A each Use in safety circuits For easy control of actuators on any IO-Link masters... | |
| Small design requiring only very little space Integrate up to 16 sensors and/or actuators quickly and easily Prepared for 3 different DIN rails, wall mounting also possible Both push-in and... | |
| Space saving small design for control panel mounting For connection of up to eight IO-Link devices Reliable transmission of machine data, process parameters, and diagnostic data to the IT environment... | |
| Specially for the use in wet areas of the food and beverage industry Hygienic design without corners and edges Resistant to high-pressure cleaning with aggressive cleaning agents AS-i and 24... | |
| Specially for the use in wet areas of the food and beverage industry Hygienic design without corners and edges Resistant to high-pressure cleaning with aggressive cleaning agents Clearly visible powerful... | |
| Ten ports with two binary outputs each for twenty actuators Two separate voltage supplies rated up to 1.8 A each High protection rating for the food and beverage industry For... | |
| Ten ports with two binary outputs each for twenty actuators Two separate voltage supplies rated up to 1.8 A each High protection rating for the requirements of harsh industrial environments... | |
| Transmission interval of 10 seconds Sends IO-Link sensor data directly to the cloud via mobile network From May 1st 2025, products produced in EU and Singapore have an import surcharge... | |
| Use as start/stop button or as acknowledgement button on machines Tactile pushbuttons reduce accidental contact Clearly visible LEDs for visible feedback of actuation Active triggering via AS-interface High protection rating... | |
| Uses industry standard M12 unshielded patchcords Clearly visible LEDs for displaying operation, switching status and error Eight ports with two binary inputs each Robust design with full potting for use... | |
| Uses industry standard M12 unshielded patchcords Clearly visible LEDs for displaying operation, switching status and error Four ports with two binary inputs each Robust design with full potting for use... |