ifm efector inc. Proximity Sensors - Industrial MK5909

Description
CYLINDER SENSOR WITH IO-LINK;NO/
Request a Quote Datasheet
Description
CYLINDER SENSOR WITH IO-LINK;NO/
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-MK5909-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-MK5909-ND
Proximity Sensors - Industrial 2330-MK5909-ND
CYLINDER SENSOR WITH IO-LINK;NO/

CYLINDER SENSOR WITH IO-LINK;NO/

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 2330-MK5909-ND
Product Name Proximity Sensors - Industrial
Operating Temperature -13 to 185 F (-25 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Analog Series M30 Housing Inductive Proximity Sensors -  - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 1.57 inch (0.0 to 40 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Light-intensive controller for very high-speed measurements - confocalDT IFC2465MP - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 0.1000 to 30 kHz
Operating Temperature 41 to 122 F (5 to 50 C)
View Details
Inductive Proximity Sensors - 5000005433-SE - TE Connectivity
Specs
Operation Distance 0.3930 inch (9.98 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details