ifm efector inc. Proximity Sensors - Industrial NN5008

Description
INDUCTIVE SENSOR 40X26X26MM,RANG
Request a Quote Datasheet
Description
INDUCTIVE SENSOR 40X26X26MM,RANG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-NN5008-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-NN5008-ND
Proximity Sensors - Industrial 2330-NN5008-ND
INDUCTIVE SENSOR 40X26X26MM,RANG

INDUCTIVE SENSOR 40X26X26MM,RANG

Buy Now Datasheet
Proximity Sensors - 101234 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
101234
Proximity Sensors 101234
ifm electronic NN5008

ifm electronic NN5008

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 2330-NN5008-ND 101234
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Operating Temperature -4 to 176 F (-20 to 80 C)
Switch Type Normally Closed
Electrical Connection Connector
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Inductive Proximity Sensors - 5000005411-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.8000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
High performance sensor system with integrated controller - confocalDT IFD2415-3/IE - Micro-Epsilon Group
Specs
Body Shape Rectangular
Operation Distance 0.7874 to 0.9055 inch (20 to 23 mm)
Switching Frequency 0.1000 to 25 kHz
View Details