ifm efector inc. Datasheets for Vision Sensors
Vision sensors are industrial products that automate decisions and processes by the use of video cameras linked to application-specific software on a user interface. These are also known as machine vision systems, and are useful for measurement, pass/fail decisions, and inspection.
Vision Sensors: Learn more
| Product Name | Notes |
|---|---|
| From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price. | |
| Learn more The OVP8xx's capacity for camera connections depends on pairing cameras of the same type to adjacent ports. Port pairing example as follows: •[port 0, port 1] ex: [2D-cam1,... | |
| analog video output for rear area monitoring in mobile machines Encapsulated, weather-proof housing High shock and vibration resistance Temperature-controll ed lens heating EU type approval E4 From May 1st 2025,... | |
| Combinable 2D inspection of contours and surfaces for maximum quality assurance Powerful algorithms master even demanding requirements User-friendly software simplifies inspection task set-up Reliable functioning in changing light conditions Electric... | |
| Combinable 2D inspection of contours and surfaces for maximum quality assurance User-friendly software simplifies inspection task set-up Powerful algorithms master even demanding requirements Reliable functioning in changing light conditions Electric... | |
| For all standard pallets with two pallet pockets Positional accuracy up to ±1 cm Ranges up to 4 m Typical detection time < 1 s Communication via Ethernet From May... | |
| For checking presence, size, position or completeness Reliable detection of deviations in shape or changes in color Stand-alone device with integrated illumination Intuitive, user-friendly handling High-performance Ethernet interface for data... | |
| For sensors for 3D detection of scenes and objects Suited for use in mobile machines Compact and robust housing High protection rating for the requirements of harsh industrial environments Wide... | |
| Universal 2D vision sensor for quality control and identification (contour detection, BLOB analysis, 1D/2D code reading, OCR) integrated infrared light LEDs for optimum illumination of components, codes or characters Process... | |
| Universal 2D vision sensor for quality control and identification (contour detection, BLOB analysis, 1D/2D code reading, OCR) Integrated red light LEDs for optimum illumination of components, codes or characters Process... | |
| Universal 2D vision sensor for quality control and identification (contour detection, BLOB analysis, 1D/2D code reading, OCR) integrated RGBW LEDs for optimum illumination of components, codes or characters Process interfaces... | |
| Visual assessment of distance, level or volume Reliable distance measurement due to time-of-flight measurement (ToF / Time-of-Flight) Illumination, measurement and evaluation in one unit Output of 93,000 distance and grey... | |
| Visual assessment of distance, level or volume Reliable distance measurement due to time-of-flight measurement Illumination, measurement and evaluation in one unit Output of 93,000 distance and grey values per measurement... |