ifm efector inc. Proximity Sensors IY5036

Description
ifm electronic IY5036
Request a Quote Datasheet
Description
ifm electronic IY5036
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 1919898 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
1919898
Proximity Sensors 1919898
ifm electronic IY5036

ifm electronic IY5036

Supplier's Site
Proximity Sensors - Industrial - 2330-IY5036-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IY5036-ND
Proximity Sensors - Industrial 2330-IY5036-ND
SENSOR PROX INDUCTIVE 800MM CYL

SENSOR PROX INDUCTIVE 800MM CYL

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 1919898 2330-IY5036-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0315 inch (0.8000 mm)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - Industrial - 2330-IFS247-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Switch Type Normally Open
View Details
EE-SX1320 Photomicrosensor (Transmissive) - EE-SX1320-1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.0787 inch (2 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Photoelectric Sensors - 2055216 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Rectangular
Operation Distance 197 inch (5000 mm)
View Details