ifm efector inc. Magnetic Proximity Switches MN508S

Description
ifm electronic MN508S
Request a Quote
Description
ifm electronic MN508S
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnetic Proximity Switches - 163138 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magnetic Proximity Switches
163138
Magnetic Proximity Switches 163138
ifm electronic MN508S

ifm electronic MN508S

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 163138
Product Name Magnetic Proximity Switches
Sensor Technology Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

 - Cylindrical 8 mm Housing Inductive Proximity Sensors - Series 620 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0787 inch (2 mm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
EE-SX3173/4173-P Photomicrosensor (Transmissive) - EE-SX4173-P3-Z - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers
Photoelectric Proximity Sensors - 5000003279-SE - TE Connectivity
Specs
Operation Distance 394 inch (10000 mm)
Switch Type Normally Open; Normally Closed
View Details