ifm efector inc. Datasheets for Liquid Flow Meters

Liquid flow meters are used to measure the volumetric flow rate or amount of a moving liquid.
Liquid Flow Meters: Learn more

Product Name Notes
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
A robust, component-free measuring pipe made of stainless steel offers high media resistance and permanent ingress resistance The highly accurate inline measurement process eliminates any influence of varying wall thicknesses...
Accurate flow measurement of ultrapure water and water A robust, component-free measuring pipe made of stainless steel offers high media resistance and permanent ingress resistance The highly accurate inline measurement...
Accurate flow measurement of ultrapure water, water and edible oils A robust, component-free measuring pipe made of stainless steel offers high media resistance and permanent ingress resistance The highly accurate...
Accurate flow measurement of ultrapure water, water, oils and glycol solutions A robust, component-free measuring pipe made of stainless steel offers high media resistance and permanent ingress resistance Can be...
Accurate flow measurement of ultrapure water, water, oils and glycol solutions A robust, component-free measuring pipe made of stainless steel offers high media resistance and permanent ingress resistance The highly...
Fast flow or temperature changes do not affect the measurement High measurement dynamics reduces type versions No inlet and output pipe lengths required Specifically adjusted to oil for optimum measurement...
For use in robot spot welding systems in the automotive industry Reliable detection of lost tips, burst pipes and leakage in the cooling system With flow meter to detect the...
Hygienic design for the requirements of the food and beverage industry Suitable for SIP processes up to 140 °C LED bar graph for indication of switch point and flow Extensive...
Magnetic-inductive flow meter (SM Foodmag series) for the food and beverage industry Measured variables: flow rate, total volume, temperature, conductivity and fluid detection Easy to set up thanks to app-based...
Magnetic-inductive flow meter (SM Foodmag series) for the food and beverage industry Measured variables: flow rate, total volume, temperature, conductivity and fluid detection Reduced cabling by combining supply voltage and...
Measurement of flow and temperature at the same time Optimized for water, oils and air Clearly visible numerical display With two scalable analog outputs The process connection can be rotated...
Measurement of flow and temperature at the same time Optimized for water, oils and air Red/green display for clear identification of the acceptable range With switching output, analog signal and...
Measurement of flow and temperature at the same time Red/green display for clear identification of the acceptable range With switching output, analog signal and IO-Link The process connection can be...
Precise detection of flow and medium temperature Suitable for water, coolants, oil and glycol solutions thanks to integrated measurement graphs Very fast response time (~10 ms) With switching output, analog...
Precise detection of flow in pipes Suitable for water and liquid media Robust housing with very high pressure resistance Very fast response time (~10 ms) From May 1st 2025, products...
Precise detection of flow in pipes Suitable for water and liquid media Robust housing with very high pressure resistance Very fast response time (~10 ms) Learn more View other products...
Precise detection of flow in pipes Suitable for water, coolants, oil and glycol solutions Precise linearized analog output Robust housing with very high pressure resistance Very fast response time (~10...
Precise detection of flow in pipes Suitable for water, oils and glycol solutions Intuitive continuous adjustment of the switch point Robust housing with very high pressure resistance Very fast response...
Precise detection of flow in pipes Suitable for water, oils and glycol solutions Precise linearized analog output Robust housing with very high pressure resistance Lifespan of more than 10 million...
Precise measurement of flow and medium temperature High accuracy, repeatability and measurement dynamics With analog output and IO-Link interface User-friendly communication and parameterization via IO-Link Learn more From May 1st...
Precise measurement of flow, consumption and medium temperature High accuracy, repeatability and measurement dynamics For use in water cooling circuits With switching output, analog output and pulse output Clearly visible...
Precise measurement of flow, consumption and medium temperature High accuracy, repeatability and measurement dynamics For use in water cooling circuits With two precise analog outputs Clearly visible numerical display From...
Precise measurement of flow, consumption and medium temperature High accuracy, repeatability and measurement dynamics For use in water cooling circuits With two precise analog outputs Clearly visible numerical display Learn...
Precise measurement of flow, consumption and medium temperature High accuracy, repeatability and measurement dynamics Precise empty pipe detection With switching output, analog output and pulse output Clearly visible numerical display...
Precise measurement of flow, consumption and medium temperature High accuracy, repeatability and measurement dynamics With switching output, analog output and pulse output Clearly readable color display with red/green color change...
Precise measurement of flow, consumption and medium temperature High accuracy, repeatability and measurement dynamics With switching output, analog output and pulse output Clearly visible numerical display Convenient operation via buttons...
Precise measurement of flow, consumption and medium temperature High accuracy, repeatability and measurement dynamics With two precise analog outputs Clearly visible numerical display Learn more From May 1st 2025, products...
Precise measurement of flow, consumption and medium temperature Suitable for water, oils and glycol solutions For installation in pipes With switching output, analog output and pulse output Clearly visible numerical...
Reliable detection of flow and medium temperature Precise linearized analog output Display can be rotated for optimum alignment Clearly readable color display with red/green color change Suitable for water, deionized...
Reliable detection of flow and medium temperature Precise linearized analog output Suitable for ultrapure water, water and water-based media Durable and robust thanks to hydrolysis-resistant plastic High precision of flow...
Reliable detection of flow and medium temperature Precise linearized analog output Suitable for water and water-based media For installation in pipes High precision of flow and temperature monitoring Article to...
Reliable detection of flow and medium temperature Suitable for water, oils and glycol solutions For installation in pipes With two programmable switching outputs Clearly visible numerical display Learn more Article...
Reliable detection of flow and medium temperature Suitable for water, oils and glycol solutions For installation in pipes With two scalable analog outputs Clearly visible numerical display Learn more Article...
Reliable detection of flow and medium temperature With switching output or frequency output and IO-Link Display can be rotated for optimum alignment Clearly readable color display with red/green color change...
Reliable detection of flow in pipes Precise linearized analog output Suitable for water and water-based media Article to be discontinued Discontinuation date: 12/31/2025 Alternative articles: SV3051 Product comparison: SV3050 /...
Reliable detection of flow in pipes Precise linearized analog output Suitable for water and water-based media Article to be discontinued Discontinuation date: 12/31/2025 Alternative articles: SV3151 Product comparison: SV3150 /...
Reliable monitoring of liquids and gases in pipes Process connection with supplied adapter Easy setting of the switch points for quick set-up Robust housing for use in harsh industrial environments...
Reliable monitoring of liquids and gases in pipes Variable process connection using adapters Easy setting of the switch points for quick set-up Robust stainless steel housing for use in harsh...
Reliable monitoring of liquids and gases in pipes Variety of process connections available Easy setting of the switch points for quick set-up Robust stainless steel housing for use in harsh...
Reliable volumetric flow monitoring of the internal cooling of the drill on machine tools With integrated backflow protector Intuitive continuous adjustment of the switch points Robust housing with very high...
Reliable volumetric flow monitoring of the internal cooling of the drill on machine tools With integrated backflow protector Precise linearized analog output Robust housing with very high pressure resistance Very...
Robust housing with very high pressure resistance Resistant to cleaning agents thanks to stainless steel components Flexible use thanks to IO-Link, analog, switching and frequency output Integrated temperature sensor saves...
Suitable for water and glycol solutions Very fast response time (~10 ms) For installation in a pipe section or a valve Learn more View other products in this family of...
Suitable for water and liquid media Variable process connection using adapters Quick set-up of the sensor Robust stainless steel housing for use in harsh industrial environments LED bar graph display...