ifm efector inc. Datasheets for Speed Sensors

Magnetic speed sensors rely on a magnet as the sensing element or sensed target to capture rotational or linear speed. They are typically used as gear tooth speed sensors or incorporated into stroboscopes or tachometers.
Speed Sensors: Learn more

Product Name Notes
2 in 1: speed sensor and evaluation in one compact housing Easy setting of the switch point via potentiometer For direct connection to a PLC Reduced installation complexity Reliable non-contact...
2 in 1: speed sensor and evaluation in one compact housing Easy setting of the switch point via potentiometer For direct connection to a PLC Reliable non-contact monitoring of the...
Easy setting of the switch point via potentiometer Reliable non-contact monitoring of the rotational speed with regard to underspeed 2 in 1: speed sensor and evaluation in one compact housing...
For applications in hazardous areas Reliable non-contact monitoring of the rotational speed with regard to underspeed 2 in 1: speed sensor and evaluation in one compact housing Easy setting of...
For converting signals to a higher pulse number per minute Use in applications with very low rotational speed With even mark-to-space ratio From May 1st 2025, products produced in EU...
For detecting frequency, speed and rotational speed Monitoring of two input channels with one separate output relay each Easy setting of the switch points via programming buttons Clearly readable, luminous...
For detecting frequency, speed and rotational speed Reliable monitoring of overspeed or underspeed Easy setting of the switch point via potentiometer Clearly visible LEDs for displaying operation, function, switching status...
For detecting frequency, speed and rotational speed Reliable monitoring of overspeed or underspeed Easy setting of the switch points via programming buttons Clearly readable, luminous OLED display for programming and...
For the safe detection of overspeed For reliably switching off drives in case of a fault Specifically for the low rotational speeds in wind turbines Clearly visible LEDs for indicating...
For the safe detection of overspeed For reliably switching off drives in case of a fault Very large adjustable speed range Clearly visible LEDs for indicating operation, release, error and...
For the safe detection of underspeed Easy setting of the preset value via rotary switch Very large adjustable speed range Clearly visible LEDs for indicating operation, release, error and switching...
Frequency-proportion al current or voltage output For detecting and monitoring frequency or speed Various configurable monitoring functions Monitoring data is provided via a transistor output and a relay Easy parameter...
Reliable detection of slip, synchronism and pulse difference Two switch points for slip/synchronous monitoring Various configurable monitoring functions Clearly readable, luminous OLED display for programming and actual value indication From...
Reliable detection of slip, synchronism, frequency, rotational speed and speed One switching output for rotational speed and one for slip monitoring High input frequency of up to 60,000 pulses /...
Reliable monitoring of rotational direction, frequency, rotational speed and speed High input frequency of up to 60,000 pulses / minute One switching output for rotational direction and one for rotational...
Reliable monitoring of the rotational direction of drives High input frequency of up to 60,000 pulses / minute One switching output each for the separate indication of rotational directions "right"...
Reliable non-contact monitoring of the rotational speed with regard to underspeed 2 in 1: speed sensor and evaluation in one compact housing With IO-Link for transmission of signals and diagnostic...
Reliable non-contact monitoring of the rotational speed with regard to underspeed 2 in 1: speed sensor and evaluation in one compact housing Easy setting of the switch point via potentiometer...
Reliable non-contact monitoring of the rotational speed with regard to underspeed 2 in 1: speed sensor and evaluation in one compact housing Easy setting of the switch point via teach...