ifm efector inc. Datasheets for I/O Modules and Instruments

Data acquisition I/O devices have both input and output functionality. Digital or discrete I/O modules include on-off signals used in communication, user interface, or control.
I/O Modules and Instruments: Learn more

Product Name Notes
Article can only be ordered once per customer From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
8 independently configurable I/O ports Digital input filters, PerformanceLine version with an output current of up to 1.8 A Different digital and analog input / output functions for IO-Link communication...
80 GHz radar enables level measurement with millimeter precision of up to 10 meters Non-contact measuring principle: no malfunctions due to deposits or wear Certified for use in hygienic areas...
Compact design due to M8 sockets Robust design for use in harsh industrial environments Detection of short circuit and overvoltage Parameter setting and diagnostics via IO-Link Extension of IO-Link masters...
compact design with high protection rating for use in wet environments Easy setting of the output voltage via cyclical IO-Link process values Two analog outputs controllable via IO-Link Digital transmission...
compact design with high protection rating for use in wet environments Reliable signal conversion of analog measured values in IO-Link Learn more View other products in this family of IO-Link...
compact design with high protection rating for use in wet environments Signal conversion of IO-Link into analog signals Learn more View other products in this family of IO-Link masters From...
Conversion of a PWM signal into an analog output signal Precise linear current output Simple connection via flying leads with end ferrules For mobile vehicles Wide operating temperature range From...
Daisy-chain power supply with standardized L-coded M12 connection technology Configurable current limitation for each port to ensure safe operation Voltage and current measurement per port for energy monitoring Connection of...
Decentralized connection of sensors and actuators High-performance CAN interface for various communication tasks Programmable to IEC 61131-3 with CODESYS Protection rating for the requirements of mobile machines With many multifunctional...
Decentralized connection of sensors and actuators Mountable in operator panel or control cabinet With many multifunctional configurable inputs and outputs High-performance CAN interface for various communication tasks From May 1st...
Decentralized connection of sensors and actuators With many multifunctional configurable input and output channels High-performance CAN interface for various communication tasks Programmable to IEC 61131-3 with CODESYS Protection rating for...
Decentralized connection of sensors and actuators With many multifunctional configurable input and output channels High-performance CAN interface for various communication tasks Protection rating for the requirements of mobile machines Article...
Decentralized connection of sensors and actuators With many multifunctional configurable input channels High-performance CAN interface for various communication tasks Programmable to IEC 61131-3 with CODESYS Protection rating for the requirements...
Decentralized connection of sensors and actuators With many multifunctional configurable output channels High-performance CAN interface for various communication tasks Programmable to IEC 61131-3 with CODESYS Protection rating for the requirements...
decentralized evaluation unit for pulse counting Clearly visible LED display with red/green color change compact design with high protection rating for use in wet environments With IO-Link for transmission of...
decentralized evaluation unit for pulse counting Clearly visible LED display with red/green color change Easy parameter setting via rotary switch With IO-Link for transmission of signals and diagnostic data Learn...
Different digital and analog input / output functions for IO-Link communication in just one module 8 independently configurable I/O ports Electrical separation between auxiliary voltage and IO-Link Extension of IO-Link...
Each connection can be used as a digital input or output and additionally as an analog input controlling actuators using PWM/PWM-I and processing incoming frequency signals separate 24 V power...
Each connection can be used as a digital input or output 8 independently configurable I/O ports Parameter setting and diagnostics via IO-Link Extension of IO-Link masters with additional inputs and...
Each connection can be used as a digital input or output 8 independently configurable I/O ports Digital input filters, PerformanceLine version with an output current of up to 1.8 A...
Each connection can be used as a digital input or output 8 independently configurable I/O ports Electrical separation between auxiliary voltage and IO-Link Digital input filters, PerformanceLine version with an...
Easy set-up possible without any parameter setting Compact design with high protection rating in hygienic applications Parameter setting via IO-Link Can only be used in combination with ifm products Reliable...
Easy setting of the output voltage via cyclical IO-Link process values Two analog outputs controllable via IO-Link Digital transmission eliminates the risk of EMC interference Signal conversion of IO-Link into...
Easy to mount and wire Connection of the AS-i flat cable via module lower parts Clearly visible powerful LEDs for displaying operation, switching status and error High protection rating for...
Easy to mount and wire For the connection of sensors and actuators with cable entry Connection via cage clamps Clearly visible powerful LEDs for displaying operation, switching status and error...
Easy to mount and wire Fully potted for high shock and vibration resistance Clearly visible powerful LEDs for displaying operation, function and error High protection rating for the requirements of...
Easy to mount and wire Robust design thanks to full potting Clearly visible LEDs for displaying operation, switching status and error Wide operating temperature range and high protection rating High...
Easy toolless installation Three selectable directions of the flat cable mounting Clearly visible powerful LEDs for displaying operation, status and function For applications in hazardous areas Robust M12 connectors for...
Easy toolless installation Three selectable directions of the flat cable mounting Clearly visible powerful LEDs for displaying operation, status and function High protection rating for the requirements of harsh industrial...
Easy toolless installation Three selectable directions of the flat cable mounting Clearly visible powerful LEDs for displaying operation, switching status and error For applications in hazardous areas Robust M12 connectors...
Easy toolless installation Three selectable directions of the flat cable mounting Clearly visible powerful LEDs for displaying operation, switching status and error High protection rating for the requirements of harsh...
Extension of IO-Link master modules by up to 20 digital inputs Pre-processing of the input signals by digital input filters High protection rating for the food and beverage industry For...
Extension of IO-Link master modules by up to 20 digital inputs Pre-processing of the input signals by digital input filters Robust design for use in harsh industrial environments For the...
Fieldbus module with digital inputs and outputs Direct connection of actuators and sensors to the fieldbus for a clear wiring structure Connection of large actuators possible High-frequency counter function with...
Fieldbus module with digital inputs Direct connection of sensors to the fieldbus for a clear wiring structure High-frequency counter function integrated in the Ethernet module High protection rating for the...
Fieldbus module with digital inputs Direct connection of sensors to the fieldbus for a clear wiring structure High-frequency counter function integrated in the Ethernet module Robust housing for use in...
Flexible wiring of digital input or output signals using cut-to-size wires Easy installation in panels, button housings or directly in the cable path Robust housing with high protection rating Reliable...
For detecting frequency, speed and rotational speed Reliable monitoring of overspeed or underspeed Clearly visible LED display with red/green color change compact design with high protection rating for use in...
For detecting frequency, speed and rotational speed Reliable monitoring of overspeed or underspeed Easy parameter setting via rotary switch Clearly visible LED display with red/green color change With IO-Link for...
for quick and easy parameter setting and set-up of IO-Link devices robust M12 connectors for field applications for USB, power, and sensor communication Clearly visible LEDs for displaying operation, switching...
For the connection of mechanical safety switches to AS-Interface With two safe inputs and cross-monitoring Clearly visible powerful LEDs for displaying operation, switching status and error Simple and fast wiring...
For the connection of safe actuators to AS-Interface With a safe positively-driven relay output Clearly visible powerful LEDs for displaying operation, switching status and function Simple and fast wiring by...
For the decentralized triggering of cylinders and valve actuators Combination of AS-i I/O module and solenoid valve High energy efficiency due to decentralized application near the actuator Reduced installation and...
For the decentralized triggering of cylinders and valve actuators High energy efficiency due to decentralized application near the actuator Reduced installation and wiring complexity Easy toolless installation Combination of an...
For the reliable limit value monitoring of analog sensors Clearly visible LED display with red/green color change compact design with high protection rating for use in wet environments User-friendly communication...
For the reliable limit value monitoring of analog sensors Clearly visible LED display with red/green color change Compact housing with high protection rating Easy parameter setting via rotary switch User-friendly...
For use in control cabinets Simple and fast wiring by means of cage clamps Space-saving design Clearly visible powerful LEDs for displaying operation, switching status and function From May 1st...
For use in control cabinets Simple and fast wiring by means of cage clamps Space-saving design Clearly visible powerful LEDs for displaying operation, switching status and function Double terminals for...
For use in control cabinets Simple and fast wiring by means of cage clamps Space-saving design Double terminals for daisy-chaining the voltage supply Clearly visible powerful LEDs for displaying operation,...
High protection rating for the food and beverage industry For connection of up to eight IO-Link devices Reliable transmission of machine data, process parameters, and diagnostic data to the IT...
High protection rating for the food and beverage industry For connection of up to four IO-Link devices Reliable transmission of machine data, process parameters, and diagnostic data to the IT...
High protection rating for the food and beverage industry IO-Link module for analog temperature sensors Measurement of PT100/PT1000 and thermocouples J/K in one module Extends IO-Link communication by analog inputs...
Immediate notification of deviations in accuracy Improved quality assurance in between calibration intervals Robust design for permanently precise measurements even in demanding environments Transparent sensor monitoring thanks to logging of...
Integrated IODD interpreter converts sensor data into readable information Direct data transfer to on-premises IT levels via OPC UA Fieldbus multiprotocol with PROFINET and EtherNet/IP provides flexibility in the choice...
Multicode reader with standard lens Internal RGBW illumination IO-Link process interface From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
powerful 32 bit triple core controllers with large application memory Certified as safety controller with CANopen Safety support Scalable inputs and outputs for standard and safety applications High-performance CAN and...
Pre-processing of the input signals by digital input filters High protection rating for the food and beverage industry For an effective connection of binary sensors to IO-Link Extension of IO-Link...
Pre-processing of the input signals by digital input filters Robust design for use in harsh industrial environments For an effective connection of binary sensors to IO-Link Extension of IO-Link master...
Reliable detection of safety-related switching states Integration of safety-related components in AS-i Connection of safe mechanical and transistor inputs Easy toolless installation Clearly visible powerful LEDs for displaying operation, switching...
Reliable signal conversion of analog measured values in IO-Link Learn more View other products in this family of IO-Link masters From May 1st 2025, products produced in EU and Singapore...
Reliable transmission of machine data, process parameters and diagnostic data to the controller Simple replacement of units due to integrated parameter memory High protection rating for the food and beverage...
Reliable transmission of machine data, process parameters and diagnostic data to the controller Simple replacement of units due to integrated parameter memory Robust housing for use in harsh industrial environments...
Reliable transmission of machine data, process parameters and diagnostic data to the controller With integrated EtherNet/IP interface For connection of up to four IO-Link devices Learn more From May 1st...
Reliable transmission of machine data, process parameters and diagnostic data to the controller With integrated EtherNet/IP interface High protection rating for the food and beverage industry For connection of up...
Reliable transmission of machine data, process parameters and diagnostic data to the controller With integrated EtherNet/IP interface PowerLine version for the supply of actuators For connection of up to eight...
Reliable transmission of machine data, process parameters and diagnostic data to the controller With integrated EtherNet/IP interface Robust housing for use in harsh industrial environments For connection of up to...
Reliable transmission of machine data, process parameters and diagnostic data to the controller With integrated fieldbus interface Wide operating temperature range and high protection rating Robust housing for use in...
Reliable transmission of machine data, process parameters and diagnostic data to the controller With integrated PROFINET interface For connection of up to four IO-Link devices Learn more From May 1st...
Reliable transmission of machine data, process parameters and diagnostic data to the controller With integrated PROFINET interface High protection rating for the food and beverage industry For connection of up...
Reliable transmission of machine data, process parameters and diagnostic data to the controller With integrated PROFINET interface PowerLine version for the supply of actuators For connection of up to eight...
Reliable transmission of machine data, process parameters and diagnostic data to the controller With integrated PROFINET interface Robust housing for use in harsh industrial environments For connection of up to...
Reliable transmission of machine data, process parameters, and diagnostic data to the IT environment Robust housing for use in harsh industrial environments For connection of up to four IO-Link devices...
Robust design for use in harsh industrial environments IO-Link module for analog temperature sensors Measurement of PT100/PT1000 and thermocouples J/K in one module Extends IO-Link communication by analog inputs EMC-resistant...
Robust design thanks to full potting Clearly visible LEDs for displaying operation, switching status and error Wide operating temperature range and high protection rating For use in sanitary and wet...
Robust housing for use in harsh industrial environments For connection of up to eight IO-Link devices Reliable transmission of machine data, process parameters, and diagnostic data to the IT environment...
Robust housing for use in harsh industrial environments For connection of up to four IO-Link devices Reliable transmission of machine data, process parameters, and diagnostic data to the IT environment...
Separate power supply up to 16 A total current Current rating per port up to 2 A Use in safety circuits Connection of analog signals 4...20 mA, 0...10 V Extension...
Separate power supply up to 16 A total current Current rating per port up to 2 A Use in safety circuits Ports can be used both as input and output...
Separation between automation network and IT network Reliable transmission of machine data, process parameters and diagnostic data to the controller High protection rating for the food and beverage industry For...
Separation between automation network and IT network Reliable transmission of machine data, process parameters and diagnostic data to the controller Robust housing for use in harsh industrial environments For connection...
Separation between automation network and IT network Reliable transmission of machine data, process parameters and diagnostic data to the controller Space saving small design for control panel mounting For connection...
Separation between automation network and IT network Reliable transmission of machine data, process parameters and diagnostic data to the controller With EtherCat interface and separate MQTT JSON interface High protection...
Separation between automation network and IT network Reliable transmission of machine data, process parameters and diagnostic data to the controller With EtherCat interface and separate MQTT JSON interface Robust housing...
Separation between automation network and IT network Reliable transmission of machine data, process parameters and diagnostic data to the controller With EtherCat interface and separate MQTT JSON interface Space saving...
Separation between automation network and IT network Reliable transmission of machine data, process parameters and diagnostic data to the controller With EtherNet/IP interface and separate MQTT JSON interface High protection...
Separation between automation network and IT network Reliable transmission of machine data, process parameters and diagnostic data to the controller With EtherNet/IP interface and separate MQTT JSON interface Robust housing...
Separation between automation network and IT network Reliable transmission of machine data, process parameters and diagnostic data to the controller With EtherNet/IP interface and separate MQTT JSON interface Space saving...
Separation between automation network and IT network Reliable transmission of machine data, process parameters and diagnostic data to the controller With POWERLINK and separate MQTT JSON interface High protection rating...
Separation between automation network and IT network Reliable transmission of machine data, process parameters and diagnostic data to the controller With POWERLINK and separate MQTT JSON interface Robust housing for...
Separation between automation network and IT network Reliable transmission of machine data, process parameters and diagnostic data to the controller With POWERLINK and separate MQTT JSON interface Space saving small...
Separation between automation network and IT network Reliable transmission of machine data, process parameters and diagnostic data to the controller With ProfiNet interface and separate MQTT JSON interface High protection...
Separation between automation network and IT network Reliable transmission of machine data, process parameters and diagnostic data to the controller With ProfiNet interface and separate MQTT JSON interface Robust housing...
Separation between automation network and IT network Reliable transmission of machine data, process parameters and diagnostic data to the controller With ProfiNet interface and separate MQTT JSON interface Space saving...
Separation between automation network and IT network Reliable transmission of machine data, process parameters and diagnostic data to the controller With PROFINET interface and separate TCP/IP JSON interface Robust housing...
Signal conversion of IO-Link into analog signals Learn more View other products in this family of IO-Link masters From May 1st 2025, products produced in EU and Singapore have an...
Simple replacement of units due to integrated parameter memory High protection rating for the food and beverage industry For connection of up to four IO-Link devices Reliable transmission of machine...
Six ports with two binary outputs each Two separate voltage supplies rated up to 1.8 A each High protection rating for the food and beverage industry For easy control of...
Six ports with two binary outputs each Two separate voltage supplies rated up to 1.8 A each Robust design for use in harsh industrial environments For easy control of actuators...
Six ports with two binary outputs each Two separate voltage supplies rated up to 1.8 A each Use in safety circuits For easy control of actuators on any IO-Link masters...
Small design requiring only very little space Integrate up to 16 sensors and/or actuators quickly and easily Prepared for 3 different DIN rails, wall mounting also possible Both push-in and...
Space saving small design for control panel mounting For connection of up to eight IO-Link devices Reliable transmission of machine data, process parameters, and diagnostic data to the IT environment...
Specially for the use in wet areas of the food and beverage industry Hygienic design without corners and edges Resistant to high-pressure cleaning with aggressive cleaning agents AS-i and 24...
Specially for the use in wet areas of the food and beverage industry Hygienic design without corners and edges Resistant to high-pressure cleaning with aggressive cleaning agents Clearly visible powerful...
Ten ports with two binary outputs each for twenty actuators Two separate voltage supplies rated up to 1.8 A each High protection rating for the food and beverage industry For...
Ten ports with two binary outputs each for twenty actuators Two separate voltage supplies rated up to 1.8 A each High protection rating for the requirements of harsh industrial environments...
Transmission interval of 10 seconds Sends IO-Link sensor data directly to the cloud via mobile network From May 1st 2025, products produced in EU and Singapore have an import surcharge...
Use as start/stop button or as acknowledgement button on machines Tactile pushbuttons reduce accidental contact Clearly visible LEDs for visible feedback of actuation Active triggering via AS-interface High protection rating...
Uses industry standard M12 unshielded patchcords Clearly visible LEDs for displaying operation, switching status and error Eight ports with two binary inputs each Robust design with full potting for use...
Uses industry standard M12 unshielded patchcords Clearly visible LEDs for displaying operation, switching status and error Four ports with two binary inputs each Robust design with full potting for use...