ifm efector inc. Datasheets for Control and Instrumentation Cables

Control and instrumentation cables are used to supply power to devices, such as analytical instruments and process controllers, used in control and instrumentation systems. They are typically designed for specific industrial protocols and are equipped with shielding to prevent electrostatic or electromagnetic interference between the enclosed wires and external fields.
Control and Instrumentation Cables: Learn more

Page: 1 2 3
Product Name Notes
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
8-pole connection High protection rating for the requirements of harsh industrial environments Reliable transmission of the sensor signals From May 1st 2025, products produced in EU and Singapore have an...
Connection cable for UHF RFID readers for the connection of RFID UHF antennas For a reliable signal transmission Robust connector with screw coupling From May 1st 2025, products produced in...
For a reliable signal transmission of controllers and displays Wide operating temperature range For applications in mobile machines and harsh industrial environments AMP connector for the fast and easy connection...
For a reliable signal transmission of controllers and modules Suited for use in mobile machines Lockable connector with reverse polarity protection From May 1st 2025, products produced in EU and...
For a reliable signal transmission of controllers and modules Wide operating temperature range For applications in mobile machines and harsh industrial environments Lockable AMP connector with reverse polarity protection 81-pole...
For a reliable signal transmission Large operating voltage range For applications in mobile machines and harsh industrial environments Lockable AMP connector with reverse polarity protection From May 1st 2025, products...
For a reliable signal transmission Wide operating temperature range For applications in mobile machines and harsh industrial environments Lockable AMP connector with reverse polarity protection From May 1st 2025, products...
For applications in hazardous areas Resistant to oils and coolants High protection rating for the requirements of harsh industrial environments Vibration and shock resistant thanks to coupling ring with locking...
For changing the polarity of the supply voltage Permanent, reliable sealing even when mounted without tools High protection rating for the requirements of harsh industrial environments Wide operating temperature range...
For connection to the parameter setting interface of the sensor For reliable signal transmission From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in...
For connection to the parameter setting interface of the sensor For reliable signal transmission High protection rating for the requirements of harsh industrial environments From May 1st 2025, products produced...
For connection to the parameter setting interface of the sensor For reliable signal transmission Shielded cable for good electromagnetic immunity From May 1st 2025, products produced in EU and Singapore...
For safe electrical connections Permanent, reliable sealing even when mounted without tools High protection rating for the requirements of harsh industrial environments Wide operating temperature range From May 1st 2025,...
For the configuration of vibration sensors For a reliable data and signal transmission Connection to a PC via Sub-D socket From May 1st 2025, products produced in EU and Singapore...
For the connection of controllers and dialog units Reliable signal transmission for CAN devices With integrated CAN bus terminating resistors in contact housing and connector Large operating temperature range for...
For the connection of controllers Suited for use in mobile machines Can be coded and cut to size Wide operating temperature range From May 1st 2025, products produced in EU...
For the connection of sensors with bayonet connector For communication with programming devices High protection rating for the requirements of harsh industrial environments Wide operating temperature range From May 1st...
For the connection of the Ethernet interface of object recognition sensors Angled type for use where space is restricted High protection rating for the requirements of harsh industrial environments Wide...
For the reliable connection of mobile 3D cameras Shielded cable for good electromagnetic immunity High protection rating for the requirements of harsh industrial environments Wide operating temperature range From May...
For the voltage supply of electronic circuit protection modules From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
For the voltage supply of IIoT controllers and gateways with display High protection rating for the requirements of harsh industrial environments From May 1st 2025, products produced in EU and...
For use in mobile machines and vehicles Large operating voltage range AMP connector for the fast and easy connection to the on-board system From May 1st 2025, products produced in...
For use in mobile machines and vehicles Large operating voltage range AMP connector for the fast and easy connection to the on-board system High protection rating for the requirements of...
For use in mobile machines and vehicles Large operating voltage range DEUTSCH connector for the fast and easy connection to the on-board system High protection rating for the requirements of...
For use in mobile machines and vehicles Wide operating temperature range DEUTSCH connector for the fast and easy connection to the on-board system High protection rating for the requirements of...
High current rating Gold-plated contacts for reliable signal transmission High protection rating for the requirements of harsh industrial environments Wide operating temperature range T-coded connector can carry up to 12...
High protection rating for the requirements of harsh industrial environments Permanent, reliable sealing even when mounted without tools Wide operating temperature range From May 1st 2025, products produced in EU...
High protection rating for the requirements of harsh industrial environments Wide operating temperature range Shielded cable for good electromagnetic immunity Gold-plated contacts for reliable electrical connections From May 1st 2025,...
High protection rating for the requirements of harsh industrial environments Wide operating temperature range Shielded cable for good electromagnetic immunity Gold-plated contacts for reliable electrical connections DEUTSCH connector for the...
High protection rating for the requirements of harsh industrial environments Wide operating temperature range Shielded cable for good electromagnetic immunity Permanent, reliable sealing even when mounted without tools Gold-plated contacts...
High protection rating for the requirements of harsh industrial environments With robust M12 connector Industrial Ethernet Wide operating temperature range and high protection rating Shielded cable for good electromagnetic immunity...
Large cable cross-section for reducing the voltage drop and transferring higher currents Article to be discontinued Discontinuation date: 03/31/2026 Alternative articles: EVCA26 Product comparison: E12652 / EVCA26 When selecting an...
Lockable AMP connector with reverse polarity protection From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Reliable connection of a mobile 3D camera to a display Shielded cable for good electromagnetic immunity High protection rating for the requirements of harsh industrial environments Wide operating temperature range...
Reliable connection of an illumination unit to a mobile 3D camera Gold-plated contacts for reliable signal transmission High protection rating for the requirements of harsh industrial environments Wide operating temperature...
Reliable connection of controllers and display units Wide operating temperature range For applications in mobile machines and harsh industrial environments Lockable AMP connector with reverse polarity protection From May 1st...
Reliable connection of mobile cameras with video output Gold-plated contacts for reliable electrical connections For connection of the MultiViewBox Shielded cable for good electromagnetic immunity High protection rating for the...
Reliable connection of mobile cameras with video output Gold-plated contacts for reliable electrical connections For the connection of a videotape recorder From May 1st 2025, products produced in EU and...
Reliable connection of mobile cameras with video output Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments From May 1st 2025, products produced...
Reliable connection of mobile cameras with video output Gold-plated contacts for reliable signal transmission High protection rating for the requirements of harsh industrial environments Wide operating temperature range Shielded cable...
Reliable connection of valves in the field Angled type for use where space is restricted Wide operating temperature range Robust rectangular connector From May 1st 2025, products produced in EU...
Reliable connection of valves in the field High protection rating for the requirements of harsh industrial environments Wide operating temperature range Clearly visible LED for switching status indication With integrated...
Reliable connection of valves in the field High protection rating for the requirements of harsh industrial environments Wide operating temperature range Clearly visible LED Robust rectangular connector From May 1st...
Reliable connection of valves in the field High protection rating for the requirements of harsh industrial environments Wide operating temperature range Clearly visible LED Robust rectangular connector Article to be...
Reliable connection of valves in the field High protection rating for the requirements of harsh industrial environments Wide operating temperature range Clearly visible LED With integrated protective circuitry From May...
Reliable connection of valves in the field High protection rating for the requirements of harsh industrial environments Wide operating temperature range For applications in hazardous areas Robust rectangular connector From...
Reliable connection of valves in the field High protection rating for the requirements of harsh industrial environments Wide operating temperature range Robust rectangular connector From May 1st 2025, products produced...
Reliable connection of valves in the field High protection rating for the requirements of harsh industrial environments Wide operating temperature range Robust rectangular connectors From May 1st 2025, products produced...
Reliable connection technology for CAN bus participants High protection rating for the requirements of harsh industrial environments Wide operating temperature range Gold-plated contacts for reliable electrical connections From May 1st...
Reliable connection technology for CAN bus participants High protection rating for the requirements of harsh industrial environments Wide operating temperature range Shielded cable for good electromagnetic immunity Gold-plated contacts for...
Reliable signal transmission for CAN devices For quick and easy parameter setting and set-up From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in...
Reliable signal transmission for devices with Ethernet interface For quick and easy parameter setting and set-up From May 1st 2025, products produced in EU and Singapore have an import surcharge...
Reliable transmission of the sensor signals From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Resistant to oils and coolants High protection rating for the requirements of harsh industrial environments From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected...
Resistant to oils and coolants Permanent, reliable sealing even when mounted without tools High protection rating for the requirements of harsh industrial environments Vibration and shock resistant thanks to coupling...
Shielded cable for good electromagnetic immunity From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Weld-slag resistant TPE cable with drag chain suitability Nut with special weld-slag resistant coating Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments...

Next >>