ifm efector inc. Proximity Sensors N7S23A

Description
ifm electronic N7S23A
Request a Quote
Description
ifm electronic N7S23A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 185194 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
185194
Proximity Sensors 185194
ifm electronic N7S23A

ifm electronic N7S23A

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 185194
Product Name Proximity Sensors
Body Shape Slot; Other; Slot
Unlock Full Specs
to access all available technical data

Similar Products

18 mm Diameter Capacitive Sensor - C18MU8NSC - Fargo Controls, Inc.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
EE-SX384/EE-SX484 Photomicrosensor (Transmissive) - EE-SX484 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1378 inch (3.5 mm)
View Details
2 suppliers
Teach-In Fiber Optic Photoelectric Sensors - Series 3065 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 3.94 to 7.87 inch (100 to 200 mm)
View Details
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details