ifm efector inc. Datasheets for RFID Readers

RFID readers are devices which interrogate, identify, and amend RFID tags through the use of short-range radio signals. RFID tags assign a unique electronic identity to a physical asset.
RFID Readers: Learn more

Product Name Notes
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Efficiency increase and route optimization Easy integration and commissioning Increase in flow of goods transparency System solutions consisting of software and hardware Identification of goods and products in the supply...
For connection to IO-Link master version 1.1 by means of industry standard M12 connection User-friendly communication and parameterization via IO-Link From May 1st 2025, products produced in EU and Singapore...
For the reliable identification of ID tags on workpiece carriers and products RFID HF read/write head for long ranges High protection rating for the requirements of harsh industrial environments From...
For the reliable identification of ID tags on workpiece carriers and products RFID HF read/write head for long ranges High protection rating for the requirements of harsh industrial environments For...
For the reliable identification of ID tags on workpiece carriers and products RFID HF read/write head in flat design for applications with limited mounting space High protection rating for the...
For the reliable identification of ID tags on workpiece carriers and products RFID UHF read/write head for long range High protection rating for the requirements of harsh industrial environments For...
For the reliable identification of ID tags on workpiece carriers and products Robust housing for applications in mounting, feeding and handling technology High protection rating for the requirements of harsh...
For the reliable identification of ID tags on workpiece carriers and products Robust housing for applications in mounting, feeding and handling technology Large read distance Five selectable positions of the...
For the reliable identification of ID tags on workpiece carriers and products Robust stainless steel housing for applications in mounting, feeding and handling technology High protection rating for the requirements...
RFID evaluation unit with EtherCAT With four channels for the connection of RFID antennas or digital I/Os Connection of the antennas with ifm standard connection cables Optimized Ethernet TCP/IP web...
RFID evaluation unit with Ethernet TCP/IP With four channels for the connection of RFID antennas or digital I/Os Connection of the antennas with ifm standard connection cables Optimized Ethernet TCP/IP...
RFID evaluation unit with EtherNet/IP With four channels for the connection of RFID antennas or digital I/Os Connection of the antennas with ifm standard connection cables Optimized Ethernet TCP/IP web...
RFID evaluation unit with PROFIBUS DP With four channels for the connection of RFID antennas or digital I/Os Connection of the antennas with ifm standard connection cables Optimized Ethernet TCP/IP...
RFID evaluation unit with PROFINET IO With four channels for the connection of RFID antennas or digital I/Os Connection of the antennas with ifm standard connection cables Optimized Ethernet TCP/IP...
RFID HF compact device with Ethernet TCP/IP Optimized Ethernet TCP/IP web server for device setup, diagnostics and monitoring High protection rating for the requirements of harsh industrial environments Learn more...
RFID HF compact device with EtherNet/IP Optimized Ethernet TCP/IP web server for device setup, diagnostics and monitoring High protection rating for the requirements of harsh industrial environments Learn more View...
RFID HF compact device with IoT interface Optimized Ethernet TCP/IP web server for device setup, diagnostics and monitoring High protection rating for the requirements of harsh industrial environments Learn more...
RFID HF compact device with PROFINET IO Optimized Ethernet TCP/IP web server for device setup, diagnostics and monitoring High protection rating for the requirements of harsh industrial environments Learn more...
RFID read/write head HF for flush mounting All in one unit: antenna, evaluation and CANopen interface Suited for use in mobile machines High protection rating for the requirements of harsh...
RFID read/write head HF for flush mounting All in one unit: antenna, evaluation and SAE J 1939 interface Suited for use in mobile machines High protection rating for the requirements...
RFID read/write head HF for non-flush mounting All in one unit: antenna, evaluation and CANopen interface Suited for use in mobile machines High protection rating for the requirements of harsh...
RFID tag 125 kHz - Q5 Reliable coding of workpiece carriers Suitable for installation with plastic and metal carriers From May 1st 2025, products produced in EU and Singapore have...
RFID UHF compact device with Ethernet TCP/IP High protection rating for the requirements in industry and logistics RFID UHF read/write head for long range Up to 16 transponders simultaneously Learn...
RFID UHF compact device with EtherNet/IP High protection rating for the requirements in industry and logistics RFID UHF read/write head for long range Up to 16 transponders simultaneously Learn more...
RFID UHF compact device with IoT interface High protection rating for the requirements in industry and logistics RFID UHF read/write head for long range Up to 16 transponders simultaneously Learn...
RFID UHF compact device with PROFINET IO High protection rating for the requirements in industry and logistics RFID UHF read/write head for long range Up to 16 transponders simultaneously Learn...
With four channels for the connection of RFID antennas or digital I/Os Connection of the antennas with ifm standard connection cables Optimized Ethernet TCP/IP web server for device setup, diagnostics...
With four channels for the connection of RFID antennas High protection rating for the requirements in industry and logistics RFID evaluation unit for passive UHF antennas Complies with the requirements...