ifm efector inc. Datasheets for Level Sensors
Level sensors are used to detect liquid or powder levels, or interfaces between liquids. There are two basic level-measurement types: continuous and point or multi-point.
Level Sensors: Learn more
| Product Name | Notes |
|---|---|
| 80 GHz radar enables level measurement with millimeter precision of up to 10 meters Non-contact measuring principle: no malfunctions due to deposits or wear Certified for use in hygienic areas... | |
| 80 GHz radar enables level measurement with millimeter precision of up to 10 meters Non-contact measuring principle: no malfunctions due to deposits or wear Direct measurement or through non-metallic walls... | |
| Adjustable switch-on and switch-off delay Clearly visible LEDs for indicating operation, input, output and release protection of a tank against overflow or running dry For the reliable wear protection of... | |
| Continuous level and object detection for harsh environments Resistant to aggressive media Long range Programmable switching output with IO-Link and analog output Learn more View other products in this family... | |
| Continuous level and object detection for harsh environments Resistant to aggressive media Long range User-friendly communication and parameterization via IO-Link Programmable switching output with IO-Link and analog output From May... | |
| Continuous level and object detection for harsh environments Resistant to aggressive media Long range User-friendly communication and parameterization via IO-Link Programmable switching output with IO-Link From May 1st 2025, products... | |
| Continuous level and object detection for harsh environments Resistant to aggressive media Long range User-friendly communication and parameterization via IO-Link Programmable switching output with IO-Link Learn more View other products... | |
| Continuous level measurement behind non-metallic and non-conductive surfaces Non-contact detection so no influence caused by medium Three separate point level sensors in one unit Deposits can be detected and signaled... | |
| Easily adjustable sensing range High protection rating for the requirements of harsh industrial environments Use in high medium temperatures For position detection or level monitoring Easy parameter setting via IO-Link... | |
| For level control of tanks and containers Reliable protection against´ overflow, dry run and leakage Direct control of pumps and valves Adjustable switch-on and switch-off delay Integrated wide-range power supply... | |
| For the reliable level control in tanks and containers Hygienic design for the requirements of the food and beverage industry Clearly visible numerical display Modular system consisting of evaluation unit... | |
| For the reliable level control in tanks and containers Hygienic design for the requirements of the food and beverage industry Use in liquid and viscous media and bulk materials Differentiation... | |
| For the reliable level control in tanks and containers Hygienic design for the requirements of the food and pharmaceutical industries Use in liquid and viscous media and bulk materials Reliable... | |
| For the reliable level control in tanks and containers Suitable for water and water-based media Clearly visible numerical display Modular system consisting of evaluation unit and probe Probes may be... | |
| For the reliable level control in tanks and containers Suitable for water and water-based media Modular system consisting of evaluation unit and probe Probes may be cut to length for... | |
| For the reliable level control in tanks and containers Suitable for water, oils and coolants Clearly visible numerical display Convenient operation via buttons or parameter setting via IO-Link View other... | |
| For the reliable level control in tanks and containers Suitable for water, oils and coolants Clearly visible numerical display Convenient operation via buttons or parameter setting via IO-Link For 8-wire... | |
| For the reliable level control in tanks and containers Suitable for water, oils and coolants Clearly visible numerical display Modular system consisting of evaluation unit and probe Probes may be... | |
| For the reliable level control in tanks and containers Suitable for water, oils and coolants Clearly visible numerical display When used as overflow prevention with approval according to the German... | |
| For the reliable level control in tanks and containers Suitable for water, oils and coolants Modular system consisting of evaluation unit and probe Probes may be cut to length for... | |
| For the reliable level control in tanks and containers Suitable for water, oils and coolants Precise analog output and user-friendly communication via IO-Link Modular system consisting of evaluation unit and... | |
| For the reliable level control in tanks and containers Two programmable switching outputs, one of them with IO-Link communication interface Preset to oil and oil-based media Simple process connection via... | |
| For the reliable level control in tanks and containers Two programmable switching outputs, one of them with IO-Link communication interface Preset to water and hydrous media Simple process connection via... | |
| For the reliable level control in tanks and containers Wide operating temperature range Use in liquid and viscous media and bulk materials Differentiation of media by parameterization of the switching... | |
| For the reliable point level monitoring in tanks and containers Detection of minimum level, leakage or overflow of tanks Easy empty and full adjustment by pressing just one pushbutton Suitable... | |
| For the reliable point level monitoring in tanks and containers Detection of minimum level, leakage or overflow of tanks simple empty or full adjustment Suitable for water, oils and coolants... | |
| Output function normally open / normally closed programmable Clearly visible indication of the switching status Easy adjustment to the empty and full state via pushbutton or IO-Link Resistant to electrostatic... | |
| Output function normally open / normally closed programmable Clearly visible indication of the switching status Easy adjustment to the empty and full state via pushbutton Resistant to electrostatic discharge Easy... | |
| Reliable level detection in containers and tanks For use in water, oils and coolants User-friendly setting of switching function and switch points Level and temperature monitoring with just one unit... | |
| With approval according to the German Federal Water Act (WHG) For the reliable level control in tanks and containers Hygienic design for the requirements of the food and beverage industry... |