ifm efector inc. Proximity Sensors IY5066

Description
ifm electronic IY5066
Request a Quote Datasheet
Description
ifm electronic IY5066
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 595553 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
595553
Proximity Sensors 595553
ifm electronic IY5066

ifm electronic IY5066

Supplier's Site
Proximity Sensors - Industrial - 2330-IY5066-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IY5066-ND
Proximity Sensors - Industrial 2330-IY5066-ND
INDUCTIVE SENSOR; PNP NO; M50.5

INDUCTIVE SENSOR; PNP NO; M50.5

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 595553 2330-IY5066-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Body Shape Threaded Barrel; Other; Threaded
Length 0.9843 inch (25 mm)
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

 - Cylindrical M8 Housing Inductive Proximity Sensor - Series 600 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0591 to 0.0984 inch (1.5 to 2.5 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Confocal sensor for special requirements - confocalDT IFS2406-10 - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 1.06 to 1.46 inch (27 to 37 mm)
Operating Temperature 41 to 158 F (5 to 70 C)
View Details
Inductive Proximity Sensors - 5000000782-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details