ifm electronic gmbh Capacitive sensor KG8502

Description
Easy setting of the sensing range via potentiometer With connector that can be rotated by 90° Clearly visible indication of the switching status From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote
Description
Easy setting of the sensing range via potentiometer With connector that can be rotated by 90° Clearly visible indication of the switching status From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Capacitive sensor - KG8502 - ifm efector inc.
Malvern, PA, United States
Capacitive sensor
KG8502
Capacitive sensor KG8502
Easy setting of the sensing range via potentiometer With connector that can be rotated by 90° Clearly visible indication of the switching status From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Easy setting of the sensing range via potentiometer
  • With connector that can be rotated by 90°
  • Clearly visible indication of the switching status

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm efector inc.
Product Category Proximity Sensors
Product Number KG8502
Product Name Capacitive sensor
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0984 to 0.3150 inch (2.5 to 8 mm)
Switching Frequency 0.0500 kHz
Operating Temperature -13 to 176 F (-25 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Precise universal confocal sensor - confocalDT IFS2405/90-6 - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 1.61 to 1.85 inch (41 to 47 mm)
Operating Temperature 41 to 158 F (5 to 70 C)
View Details
Proximity sensor - CRSMT-8M-PS-24V-K-0,3-M12 - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Repeatability 7.87 mils (200 µm)
Switching Frequency 0.1800 kHz
View Details
Capacitive Cylindrical - PROXIMITY SERIES - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel (optional feature)
Operation Distance 0.0039 to 0.1575 inch (0.1000 to 4 mm)
View Details