ifm efector inc. Proximity Sensors NE5001

Description
ifm electronic NE5001
Request a Quote Datasheet
Description
ifm electronic NE5001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 4809081 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
4809081
Proximity Sensors 4809081
ifm electronic NE5001

ifm electronic NE5001

Supplier's Site
Proximity Sensors - Industrial - 2330-NE5001-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-NE5001-ND
Proximity Sensors - Industrial 2330-NE5001-ND
BARREL INDUCTIVE PROXIMITY SENSO

BARREL INDUCTIVE PROXIMITY SENSO

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 4809081 2330-NE5001-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0394 inch (1 mm)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

 - Cylindrical 8 mm Housing Inductive Proximity Sensors - Series 620 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0787 inch (2 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Controller with Antivalence Function - optoCONTROL CLS1000-QN-NPN - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details
ANSI Street Lighting Photocells - 467894-000 - TE Connectivity
Specs
Operating Temperature -40 to 149 F (-40 to 65 C)
View Details