ifm electronic gmbh Capacitive sensor KG3500

Description
With combined AC/DC output stage Two-wire technology Easy setting of the sensing range via potentiometer Output function normally open / normally closed programmable With terminal chamber that can be rotated by 90° From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet
Description
With combined AC/DC output stage Two-wire technology Easy setting of the sensing range via potentiometer Output function normally open / normally closed programmable With terminal chamber that can be rotated by 90° From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive sensor - KG3500 - ifm efector inc.
Malvern, PA, United States
Capacitive sensor
KG3500
Capacitive sensor KG3500
With combined AC/DC output stage Two-wire technology Easy setting of the sensing range via potentiometer Output function normally open / normally closed programmable With terminal chamber that can be rotated by 90° From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • With combined AC/DC output stage
  • Two-wire technology
  • Easy setting of the sensing range via potentiometer
  • Output function normally open / normally closed programmable
  • With terminal chamber that can be rotated by 90°

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Proximity Sensors - Industrial - 2330-KG3500-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-KG3500-ND
Proximity Sensors - Industrial 2330-KG3500-ND
SENSOR PROX CAPACITIVE 8MM CYL

SENSOR PROX CAPACITIVE 8MM CYL

Buy Now Datasheet

Technical Specifications

  ifm efector inc. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number KG3500 2330-KG3500-ND
Product Name Capacitive sensor Proximity Sensors - Industrial
Sensor Technology Capacitive Proximity Sensor Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
Switching Frequency 0.0500 kHz
Operating Temperature -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

RightSight Photosensor - 42EF-B1JBBC-A5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Width 7.6 inch (193 mm)
View Details
Proximity Sensors - 1845640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details