ifm efector inc. Proximity Sensors NF5002

Description
ifm electronic NF5002
Request a Quote
Description
ifm electronic NF5002
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 4809075 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
4809075
Proximity Sensors 4809075
ifm electronic NF5002

ifm electronic NF5002

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 4809075
Product Name Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2093470 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Proximity Switch - 88333179 - Radwell International
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Magnetic Proximity Sensors - 5000003092-SE - TE Connectivity
Specs
Switching Frequency 0.2000 kHz
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details