ifm efector inc. Proximity Sensors NM501A

Description
ifm electronic NM501A
Request a Quote Datasheet
Description
ifm electronic NM501A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 185210 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
185210
Proximity Sensors 185210
ifm electronic NM501A

ifm electronic NM501A

Supplier's Site
Proximity Sensors - Industrial - 2330-NM501A-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-NM501A-ND
Proximity Sensors - Industrial 2330-NM501A-ND
INDUCTIVE SENSOR 40X40X6MM,RANGE

INDUCTIVE SENSOR 40X40X6MM,RANGE

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 185210 2330-NM501A-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Body Shape Rectangular; Other; Rectangular
Length 2.6 inch (66 mm)
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000003281-SE - TE Connectivity
Specs
Operation Distance 2.36 inch (59.99 mm)
Switching Frequency 0.0800 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Chopper-Stabilized Precision Hall-Effect Switch - A1125LLHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Proximity Sensors - 2093433 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details