ifm efector inc. Datasheets for Flow Switches
Flow switches are devices that monitor flow and send a trip signal to other devices, like a pump, for protection. These switches can be used for the measurement of gases, liquids, and steam.
Flow Switches: Learn more
| Product Name | Notes |
|---|---|
| Air gap provided as absolute value Precise values at all times due to pressure-compensated measuring principle Enables zero gap and clogging detection Self-cleaning measuring channel resists purge air pressure Easy... | |
| Hygienic design for the requirements of the food and beverage industry Suitable for SIP processes up to 140 °C LED bar graph for indication of switch point and flow Extensive... | |
| Measurement of flow and temperature at the same time Optimized for water, oils and air Red/green display for clear identification of the acceptable range With switching output, analog signal and... | |
| Measurement of flow and temperature at the same time Red/green display for clear identification of the acceptable range With switching output, analog signal and IO-Link The process connection can be... | |
| Precise detection of flow in pipes Suitable for water, oils and glycol solutions Intuitive continuous adjustment of the switch point Robust housing with very high pressure resistance Very fast response... | |
| Precise measurement of flow, consumption and medium temperature High accuracy, repeatability and measurement dynamics Precise empty pipe detection With switching output, analog output and pulse output Clearly visible numerical display... | |
| Precise measurement of flow, consumption and medium temperature High accuracy, repeatability and measurement dynamics With switching output, analog output and pulse output Clearly visible numerical display Convenient operation via buttons... | |
| Reliable detection of flow and medium temperature With switching output or frequency output and IO-Link Display can be rotated for optimum alignment Clearly readable color display with red/green color change... | |
| Reliable monitoring of liquids and gases in pipes Process connection with supplied adapter Easy setting of the switch points for quick set-up Robust housing for use in harsh industrial environments... | |
| Reliable monitoring of liquids and gases in pipes Variable process connection using adapters Easy setting of the switch points for quick set-up Robust stainless steel housing for use in harsh... | |
| Reliable monitoring of liquids and gases in pipes Variety of process connections available Easy setting of the switch points for quick set-up Robust stainless steel housing for use in harsh... | |
| Reliable monitoring of liquids in pipes Variable process connection using adapters Easy setting of the switch points for quick set-up Robust stainless steel housing for use in harsh industrial environments... | |
| Reliable volumetric flow monitoring of the internal cooling of the drill on machine tools With integrated backflow protector Intuitive continuous adjustment of the switch points Robust housing with very high... |