ifm efector inc. Photoelectric KI-2015-BB0A-KI0035

Description
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, 20-250 VAC/DC, 45-65 HZ FOR AC, 3-15 MMOF ADJUSTABLE, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, 20-250 VAC/DC, 45-65 HZ FOR AC, 3-15 MMOF ADJUSTABLE, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 92814753 - Radwell International
Willingboro, NJ, United States
Photoelectric
92814753
Photoelectric 92814753
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, 20-250 VAC/DC, 45-65 HZ FOR AC, 3-15 MMOF ADJUSTABLE, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, 20-250 VAC/DC, 45-65 HZ FOR AC, 3-15 MMOF ADJUSTABLE, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Photoelectric -  - Radwell International
Willingboro, NJ, United States
Photoelectric
Photoelectric
IFM Sensors & Switches KI-2015-BB0A-KI0035

IFM Sensors & Switches KI-2015-BB0A-KI0035

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 92814753
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

 - Cylindrical M8 Housing Inductive Proximity Sensor - Series 700 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 to 0.2362 inch (3 to 6 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
EE-SX3340/EE-SX4340 Photomicrosensor (Transmissive) - EE-SX4340-1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1575 inch (4 mm)
View Details
Proximity Sensors - 1038480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1181 inch (3 mm)
View Details